Bourns, Inc. Surface Mount Inductors SRR1280-331K

Description
Bourns SRR1280-331K
Request a Quote Datasheet
Description
Bourns SRR1280-331K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 6934665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934665
Surface Mount Inductors 6934665
Bourns SRR1280-331K

Bourns SRR1280-331K

Supplier's Site
Surface Mount Inductors - 6934665P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934665P
Surface Mount Inductors 6934665P
Bourns SRR1280-331K

Bourns SRR1280-331K

Supplier's Site
Surface Mount Inductors - 1728540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728540
Surface Mount Inductors 1728540
Bourns SRR1280-331K

Bourns SRR1280-331K

Supplier's Site
Fixed Inductors - SRR1280-331KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-331KLCT-ND
Fixed Inductors SRR1280-331KLCT-ND
330µH Shielded Wirewound Inductor 1.1A 600mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.1A 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-331KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-331KLTR-ND
Fixed Inductors SRR1280-331KLTR-ND
330µH Shielded Wirewound Inductor 1.1A 600mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.1A 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-331KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-331KLDKR-ND
Fixed Inductors SRR1280-331KLDKR-ND
330µH Shielded Wirewound Inductor 1.1A 600mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.1A 600mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 330Uh, 1.4A, Smd; Inductance Bourns - 87W6031 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 1.4A, Smd; Inductance Bourns
87W6031
Inductor, Shielded, 330Uh, 1.4A, Smd; Inductance Bourns 87W6031
INDUCTOR, SHIELDED, 330UH, 1.4A, SMD; Inductance:330µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.6ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 1.4A, SMD; Inductance:330µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 330Uh, 1.4A, Smd, Full Reel; Inductance Bourns - 33M0108 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 1.4A, Smd, Full Reel; Inductance Bourns
33M0108
Inductor, Shielded, 330Uh, 1.4A, Smd, Full Reel; Inductance Bourns 33M0108
INDUCTOR, SHIELDED, 330UH, 1.4A, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRR1280 Series; Inductor Case / Package:-; Product Width:12.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 1.4A, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRR1280 Series; Inductor Case / Package:-; Product Width:12.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 330Uh, 1.1A, Shielded Bourns - 51AK9429 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Uh, 1.1A, Shielded Bourns
51AK9429
Power Inductor, 330Uh, 1.1A, Shielded Bourns 51AK9429
POWER INDUCTOR, 330UH, 1.1A, SHIELDED

POWER INDUCTOR, 330UH, 1.1A, SHIELDED

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6934665 6934665P 1728540 SRR1280-331KLCT-ND 87W6031 33M0108 51AK9429
Product Name Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 330Uh, 1.4A, Smd; Inductance Bourns Inductor, Shielded, 330Uh, 1.4A, Smd, Full Reel; Inductance Bourns Power Inductor, 330Uh, 1.1A, Shielded Bourns
Technology Wirewound Wirewound
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 330 microH 330 microH 330 microH 330 microH 330 microH
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 1280 1280 1280
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Surface Mount Inductors - 2125990 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers