Bourns, Inc. Fixed Inductors SRR1280-330M

Description
33µH Shielded Inductor 3.5A 57mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 3.5A 57mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1280-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-330MCT-ND
Fixed Inductors SRR1280-330MCT-ND
33µH Shielded Inductor 3.5A 57mOhm Max Nonstandard

33µH Shielded Inductor 3.5A 57mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-330MTR-ND
Fixed Inductors SRR1280-330MTR-ND
33µH Shielded Inductor 3.5A 57mOhm Max Nonstandard

33µH Shielded Inductor 3.5A 57mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-330MDKR-ND
Fixed Inductors SRR1280-330MDKR-ND
33µH Shielded Inductor 3.5A 57mOhm Max Nonstandard

33µH Shielded Inductor 3.5A 57mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7272274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272274
Surface Mount Inductors 7272274
Bourns SRR1280-330M

Bourns SRR1280-330M

Supplier's Site
Surface Mount Inductors - 7272274P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272274P
Surface Mount Inductors 7272274P
Bourns SRR1280-330M

Bourns SRR1280-330M

Supplier's Site
Surface Mount Inductors - 1728544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728544
Surface Mount Inductors 1728544
Bourns SRR1280-330M

Bourns SRR1280-330M

Supplier's Site
SMD 33UH 3.5A 57 MOHM Inductor and Choke - 71-SRR1280-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 3.5A 57 MOHM Inductor and Choke
71-SRR1280-330M
SMD 33UH 3.5A 57 MOHM Inductor and Choke 71-SRR1280-330M
FIXED IND 33UH 3.5A 57 MOHM SMD Product overview: SRR1280-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.5A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.5A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 3.5A 57 MOHM SMD Product overview: SRR1280-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.5A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.5A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 33Uh, 3.5A, 20%, Smd; Inductance Bourns - 50M4965 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 3.5A, 20%, Smd; Inductance Bourns
50M4965
Inductor, 33Uh, 3.5A, 20%, Smd; Inductance Bourns 50M4965
INDUCTOR, 33UH, 3.5A, 20%, SMD; Inductance:33µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:SRR1280 Series; Power Inductor Case:12.5mm x 12.5mm x 7.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 33UH, 3.5A, 20%, SMD; Inductance:33µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:SRR1280 Series; Power Inductor Case:12.5mm x 12.5mm x 7.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR1280-330M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1280-330M
Fixed Inductors SRR1280-330M
FIXED IND 33UH 3.5A 57 MOHM SMD

FIXED IND 33UH 3.5A 57 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1280-330MCT-ND 7272274 7272274P 71-SRR1280-330M 50M4965 SRR1280-330M
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 33UH 3.5A 57 MOHM Inductor and Choke Inductor, 33Uh, 3.5A, 20%, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 3-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details