FIXED IND 27UH 3.9A 52 MOHM SMD Product overview: SRR1280-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 3.9A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 3.9A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-270M can be used for catalog matching and distributor lookup.
27µH Shielded Wirewound Inductor 3.9A 52mOhm Max Nonstandard
27µH Shielded Wirewound Inductor 3.9A 52mOhm Max Nonstandard
27µH Shielded Wirewound Inductor 3.9A 52mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1258842-SRR1280-270M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 27μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.7A
Frequency - Self Resonant: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 52mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: SRR1280
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Q at Freq: 26 at 2.52MHz
Current Rating (Amps): 3.9A
Inductance Frequency - Test: 100kHz
INDUCTOR, SHIELDED, 27UH, 3.7A, SMD, FULL REEL; Inductance:27µH; RMS Current (Irms):3.9A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRR1280 Series, 27 H, 20%, Shielded, 0.052 ohm, 3.9 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 27UH, 3.7A, SMD; Inductance:27µH; RMS Current (Irms):3.9A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1280-270M | SRR1280-270MCT-ND | 1258842-SRR1280-270M | 33M0104 | 06X7864 | 07W8495 |
| Product Name | SMD 27UH 3.9A 52 MOHM Inductor and Choke | Fixed Inductors | Electronic Wholesale - SRR1280-270M | Inductor, Shielded, 27Uh, 3.7A, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Srr1280 Series, 27 H, 20%, Shielded, 0.052 Ohm, 3.9 A Rohs Compliant Bourns | Inductor, Shielded, 27Uh, 3.7A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Inductance Range | 27 microH | 27 microH | 27 microH | 27 microH |