Bourns, Inc. Fixed Inductors - SRR1280-221K SRR1280-221K

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897512-SRR1280-221K Series: SRR1280 Operating Temperature Range: -40°C ~ 125°C Features: 220 µH Shielded Wirewound Inductor 1.6 A 400mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1280 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1280221K, SRR1280-221KLTR, SRR1280-221KLDKR, -SRR1280-221KL-ND, SRR1280-221KL-ND, SRR1280-221KLCT, -SRR1280-221KLCT, -SRR1280-221KLTR, SRR1280-221KL, -SRR1280-221KL
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897512-SRR1280-221K Series: SRR1280 Operating Temperature Range: -40°C ~ 125°C Features: 220 µH Shielded Wirewound Inductor 1.6 A 400mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1280 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1280221K, SRR1280-221KLTR, SRR1280-221KLDKR, -SRR1280-221KL-ND, SRR1280-221KL-ND, SRR1280-221KLCT, -SRR1280-221KLCT, -SRR1280-221KLTR, SRR1280-221KL, -SRR1280-221KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR1280-221K
897512-SRR1280-221K
Fixed Inductors - SRR1280-221K 897512-SRR1280-221K
Manufacturer: Bourns Inc. Win Source Part Number: 897512-SRR1280-221K Series: SRR1280 Operating Temperature Range: -40°C ~ 125°C Features: 220 µH Shielded Wirewound Inductor 1.6 A 400mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1280 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1280221K, SRR1280-221KLTR, SRR1280-221KLDKR, -SRR1280-221KL-ND, SRR1280-221KL-ND, SRR1280-221KLCT, -SRR1280-221KLCT, -SRR1280-221KLTR, SRR1280-221KL, -SRR1280-221KL

Manufacturer: Bourns Inc.
Win Source Part Number: 897512-SRR1280-221K
Series: SRR1280
Operating Temperature Range: -40°C ~ 125°C
Features: 220 µH Shielded Wirewound Inductor 1.6 A 400mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1280
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1280221K, SRR1280-221KLTR, SRR1280-221KLDKR, -SRR1280-221KL-ND, SRR1280-221KL-ND, SRR1280-221KLCT, -SRR1280-221KLCT, -SRR1280-221KLTR, SRR1280-221KL, -SRR1280-221KL

Buy Now Datasheet
Fixed Inductors - SRR1280-221KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-221KLCT-ND
Fixed Inductors SRR1280-221KLCT-ND
220µH Shielded Wirewound Inductor 1.6A 400mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.6A 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-221KLTR-ND
Fixed Inductors SRR1280-221KLTR-ND
220µH Shielded Wirewound Inductor 1.6A 400mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.6A 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-221KLDKR-ND
Fixed Inductors SRR1280-221KLDKR-ND
220µH Shielded Wirewound Inductor 1.6A 400mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.6A 400mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 1808968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808968
Surface Mount Inductors 1808968
Bourns SRR1280-221K

Bourns SRR1280-221K

Supplier's Site
Surface Mount Inductors - 1808898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808898
Surface Mount Inductors 1808898
Bourns SRR1280-221K

Bourns SRR1280-221K

Supplier's Site
SMD 220UH 1.6A 400MOHM Inductor and Choke - 71-SRR1280-221K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 1.6A 400MOHM Inductor and Choke
71-SRR1280-221K
SMD 220UH 1.6A 400MOHM Inductor and Choke 71-SRR1280-221K
FIXED IND 220UH 1.6A 400MOHM SMD Product overview: SRR1280-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.6A, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.6A, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-221K can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1.6A 400MOHM SMD Product overview: SRR1280-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.6A, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.6A, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-221K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 220Uh, 1.7A, Smd, Full Reel; Inductance Bourns - 33M0103 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 1.7A, Smd, Full Reel; Inductance Bourns
33M0103
Inductor, Shielded, 220Uh, 1.7A, Smd, Full Reel; Inductance Bourns 33M0103
INDUCTOR, SHIELDED, 220UH, 1.7A, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRR1280 Series; Inductor Case / Package:-; Product Width:12.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 1.7A, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRR1280 Series; Inductor Case / Package:-; Product Width:12.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 220Uh, 1.7A, Smd; Inductance Bourns - 87W6029 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 1.7A, Smd; Inductance Bourns
87W6029
Inductor, Shielded, 220Uh, 1.7A, Smd; Inductance Bourns 87W6029
INDUCTOR, SHIELDED, 220UH, 1.7A, SMD; Inductance:220µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.4ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 1.7A, SMD; Inductance:220µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.4ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 220Uh, 1.6A, Shielded Rohs Compliant Bourns - 51AK9428 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Uh, 1.6A, Shielded Rohs Compliant Bourns
51AK9428
Power Inductor, 220Uh, 1.6A, Shielded Rohs Compliant Bourns 51AK9428
POWER INDUCTOR, 220UH, 1.6A, SHIELDED ROHS COMPLIANT: YES

POWER INDUCTOR, 220UH, 1.6A, SHIELDED ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SRR1280-221K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1280-221K
Fixed Inductors SRR1280-221K
FIXED IND 220UH 1.6A 400MOHM SMD

FIXED IND 220UH 1.6A 400MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897512-SRR1280-221K SRR1280-221KLCT-ND 1808968 71-SRR1280-221K 33M0103 87W6029 51AK9428 SRR1280-221K
Product Name Fixed Inductors - SRR1280-221K Fixed Inductors Surface Mount Inductors SMD 220UH 1.6A 400MOHM Inductor and Choke Inductor, Shielded, 220Uh, 1.7A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 220Uh, 1.7A, Smd; Inductance Bourns Power Inductor, 220Uh, 1.6A, Shielded Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details