Bourns, Inc. Inductor, Shielded, 22Uh, 4.1A, Smd, Full Reel; Inductance Bourns SRR1280-220M.

Description
INDUCTOR, SHIELDED, 22UH, 4.1A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:SRR1280 Series; DC Resistance Max:0.0386ohm; Product Width:12.5mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 22UH, 4.1A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:SRR1280 Series; DC Resistance Max:0.0386ohm; Product Width:12.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 22Uh, 4.1A, Smd, Full Reel; Inductance Bourns - 26AC3978 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 4.1A, Smd, Full Reel; Inductance Bourns
26AC3978
Inductor, Shielded, 22Uh, 4.1A, Smd, Full Reel; Inductance Bourns 26AC3978
INDUCTOR, SHIELDED, 22UH, 4.1A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:SRR1280 Series; DC Resistance Max:0.0386ohm; Product Width:12.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 4.1A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.1A; Product Range:SRR1280 Series; DC Resistance Max:0.0386ohm; Product Width:12.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC3978
Product Name Inductor, Shielded, 22Uh, 4.1A, Smd, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details
Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers