Bourns, Inc. Fixed Inductors SRR1280-150M

Description
15µH Shielded Inductor 5.2A 28.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 5.2A 28.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1280-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-150MTR-ND
Fixed Inductors SRR1280-150MTR-ND
15µH Shielded Inductor 5.2A 28.5mOhm Max Nonstandard

15µH Shielded Inductor 5.2A 28.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-150MCT-ND
Fixed Inductors SRR1280-150MCT-ND
15µH Shielded Inductor 5.2A 28.5mOhm Max Nonstandard

15µH Shielded Inductor 5.2A 28.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-150MDKR-ND
Fixed Inductors SRR1280-150MDKR-ND
15µH Shielded Inductor 5.2A 28.5mOhm Max Nonstandard

15µH Shielded Inductor 5.2A 28.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6934643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934643
Surface Mount Inductors 6934643
Bourns SRR1280-150M

Bourns SRR1280-150M

Supplier's Site
Surface Mount Inductors - 6934643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934643P
Surface Mount Inductors 6934643P
Bourns SRR1280-150M

Bourns SRR1280-150M

Supplier's Site
Surface Mount Inductors - 1728539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728539
Surface Mount Inductors 1728539
Bourns SRR1280-150M

Bourns SRR1280-150M

Supplier's Site
SMD 15UH 5.2A 28.5MOHM Inductor and Choke - 71-SRR1280-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 5.2A 28.5MOHM Inductor and Choke
71-SRR1280-150M
SMD 15UH 5.2A 28.5MOHM Inductor and Choke 71-SRR1280-150M
FIXED IND 15UH 5.2A 28.5MOHM SMD Product overview: SRR1280-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.2A, 28.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.2A, 28.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 5.2A 28.5MOHM SMD Product overview: SRR1280-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.2A, 28.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.2A, 28.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1280-150M
897511-SRR1280-150M
Fixed Inductors - SRR1280-150M 897511-SRR1280-150M
Manufacturer: Bourns Inc. Win Source Part Number: 897511-SRR1280-150M Series: SRR1280 Operating Temperature Range: -40°C ~ 125°C Features: 15 µH Shielded Wirewound Inductor 5.2 A 28.5mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1280 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR1280-150MTR, SRR1280-150M-ND, -SRR1280-150M, SRR1280-150MCT, SRR1280-150MTR, SRR1280150M, -SRR1280-150M-ND, SRR1280-150MDKR, -SRR1280-150MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897511-SRR1280-150M
Series: SRR1280
Operating Temperature Range: -40°C ~ 125°C
Features: 15 µH Shielded Wirewound Inductor 5.2 A 28.5mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1280
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR1280-150MTR, SRR1280-150M-ND, -SRR1280-150M, SRR1280-150MCT, SRR1280-150MTR, SRR1280150M, -SRR1280-150M-ND, SRR1280-150MDKR, -SRR1280-150MCT

Buy Now Datasheet
Fixed Inductors - SRR1280-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1280-150M
Fixed Inductors SRR1280-150M
FIXED IND 15UH 5.2A 28.5MOHM SMD

FIXED IND 15UH 5.2A 28.5MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 5A, Smd, Full Reel; Inductance Bourns - 83R8950 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 5A, Smd, Full Reel; Inductance Bourns
83R8950
Inductor, Shielded, 15Uh, 5A, Smd, Full Reel; Inductance Bourns 83R8950
INDUCTOR, SHIELDED, 15UH, 5A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRR1280 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 5A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRR1280 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 5A, Smd; Inductance Bourns - 33M0096 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 5A, Smd; Inductance Bourns
33M0096
Inductor, Shielded, 15Uh, 5A, Smd; Inductance Bourns 33M0096
INDUCTOR, SHIELDED, 15UH, 5A, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.0285ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 5A, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.0285ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 15Uh, 5.2A, Shielded Bourns - 51AK9427 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, 5.2A, Shielded Bourns
51AK9427
Power Inductor, 15Uh, 5.2A, Shielded Bourns 51AK9427
POWER INDUCTOR, 15UH, 5.2A, SHIELDED

POWER INDUCTOR, 15UH, 5.2A, SHIELDED

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1280-150MTR-ND 6934643 6934643P 1728539 71-SRR1280-150M 897511-SRR1280-150M SRR1280-150M 83R8950 33M0096 51AK9427
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors SMD 15UH 5.2A 28.5MOHM Inductor and Choke Fixed Inductors - SRR1280-150M Fixed Inductors Inductor, Shielded, 15Uh, 5A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 15Uh, 5A, Smd; Inductance Bourns Power Inductor, 15Uh, 5.2A, Shielded Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers