Bourns, Inc. Fixed Inductors SRR1280-120M

Description
12µH Shielded Wirewound Inductor 5.6A 28mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 5.6A 28mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1280-120MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-120MCT-ND
Fixed Inductors SRR1280-120MCT-ND
12µH Shielded Wirewound Inductor 5.6A 28mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 5.6A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-120MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-120MDKR-ND
Fixed Inductors SRR1280-120MDKR-ND
12µH Shielded Wirewound Inductor 5.6A 28mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 5.6A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-120MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-120MTR-ND
Fixed Inductors SRR1280-120MTR-ND
12µH Shielded Wirewound Inductor 5.6A 28mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 5.6A 28mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr1280 Series, 12 H, 20%, Shielded, 0.028 Ohm, 5.6 A Bourns - 33M0094 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1280 Series, 12 H, 20%, Shielded, 0.028 Ohm, 5.6 A Bourns
33M0094
Surface Mount Power Inductor, Srr1280 Series, 12 H, 20%, Shielded, 0.028 Ohm, 5.6 A Bourns 33M0094
Surface Mount Power Inductor, SRR1280 Series, 12 H, 20%, Shielded, 0.028 ohm, 5.6 A

Surface Mount Power Inductor, SRR1280 Series, 12 H, 20%, Shielded, 0.028 ohm, 5.6 A

Supplier's Site Datasheet
Inductor, Shielded, 12Uh, 5.6A, 20%; Inductance Bourns - 71AC4853 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Uh, 5.6A, 20%; Inductance Bourns
71AC4853
Inductor, Shielded, 12Uh, 5.6A, 20%; Inductance Bourns 71AC4853
INDUCTOR, SHIELDED, 12UH, 5.6A, 20%; Inductance:12µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.6A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.028ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 12UH, 5.6A, 20%; Inductance:12µH; RMS Current (Irms):5.6A; Inductor Construction:Shielded; Saturation Current (Isat):6.6A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.028ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1280-120MCT-ND 33M0094 71AC4853
Product Name Fixed Inductors Surface Mount Power Inductor, Srr1280 Series, 12 H, 20%, Shielded, 0.028 Ohm, 5.6 A Bourns Inductor, Shielded, 12Uh, 5.6A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J332SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details