Bourns, Inc. Fixed Inductors SRR1280-102K

Description
1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1280-102KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-102KCT-ND
Fixed Inductors SRR1280-102KCT-ND
1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-102KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-102KTR-ND
Fixed Inductors SRR1280-102KTR-ND
1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-102KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-102KDKR-ND
Fixed Inductors SRR1280-102KDKR-ND
1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 1245797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1245797
Surface Mount Inductors 1245797
Bourns SRR1280-102K

Bourns SRR1280-102K

Supplier's Site
Surface Mount Inductors - 1229211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1229211
Surface Mount Inductors 1229211
Bourns SRR1280-102K

Bourns SRR1280-102K

Supplier's Site
SMD 1MH 680MA 1.7 OHM Inductor and Choke - 71-SRR1280-102K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 680MA 1.7 OHM Inductor and Choke
71-SRR1280-102K
SMD 1MH 680MA 1.7 OHM Inductor and Choke 71-SRR1280-102K
FIXED IND 1MH 680MA 1.7 OHM SMD Product overview: SRR1280-102K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 680MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 680MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-102K can be used for catalog matching and distributor lookup.

FIXED IND 1MH 680MA 1.7 OHM SMD Product overview: SRR1280-102K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 680MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 680MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-102K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
976299-SRR1280-102K
Inductors, Coils, Chokes - Fixed Inductors 976299-SRR1280-102K
Win Source Part Number: 976299-SRR1280-102K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1280 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 252kHz Frequency - Self Resonant: 1.3MHz Package / Case: Nonstandard DC Resistance (DCR): 1.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1280-102K-ND,SRR 1280-102KCT,SRR1280- 102K-ND,-SRR1280-102 K,SRR1280102K,SRR128 0-102KDKR,-SRR1280-1 02KCT,-SRR1280-102KT R,SRR1280-102KTR Base Product Number: SRR1280 Current - Saturation (Isat): 800mA

Win Source Part Number: 976299-SRR1280-102K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1280
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 mH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 252kHz
Frequency - Self Resonant: 1.3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1280-102K-ND,SRR1280-102KCT,SRR1280-102K-ND,-SRR1280-102K,SRR1280102K,SRR1280-102KDKR,-SRR1280-102KCT,-SRR1280-102KTR,SRR1280-102KTR
Base Product Number: SRR1280
Current - Saturation (Isat): 800mA

Buy Now Datasheet
Inductor, Shielded, 1Mh, 800Ma, Smd; Inductance Bourns - 87W6027 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 800Ma, Smd; Inductance Bourns
87W6027
Inductor, Shielded, 1Mh, 800Ma, Smd; Inductance Bourns 87W6027
INDUCTOR, SHIELDED, 1MH, 800MA, SMD; Inductance:1mH; RMS Current (Irms):680mA; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:1.7ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 800MA, SMD; Inductance:1mH; RMS Current (Irms):680mA; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:1.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1Mh, 800Ma, Smd, Full Reel; Inductance Bourns - 33M0093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 800Ma, Smd, Full Reel; Inductance Bourns
33M0093
Inductor, Shielded, 1Mh, 800Ma, Smd, Full Reel; Inductance Bourns 33M0093
INDUCTOR, SHIELDED, 1MH, 800MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):680mA; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRR1280 Series; Inductor Case / Package:-; Product Length:12.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 800MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):680mA; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:SRR1280 Series; Inductor Case / Package:-; Product Length:12.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1280-102KCT-ND 1245797 1229211 71-SRR1280-102K 976299-SRR1280-102K 87W6027 33M0093
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 1MH 680MA 1.7 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 1Mh, 800Ma, Smd; Inductance Bourns Inductor, Shielded, 1Mh, 800Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite dr & ri Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 20
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details