Bourns, Inc. Inductor, Shielded, 1Mh, 800Ma, Smd, Full Reel; Inductance Bourns SRR1280-102K.

Description
INDUCTOR, SHIELDED, 1MH, 800MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):680mA; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRR1280 Series; DC Resistance Max:1.7ohm; Product Length:12.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 1MH, 800MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):680mA; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRR1280 Series; DC Resistance Max:1.7ohm; Product Length:12.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 1Mh, 800Ma, Smd, Full Reel; Inductance Bourns - 28AC3138 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 800Ma, Smd, Full Reel; Inductance Bourns
28AC3138
Inductor, Shielded, 1Mh, 800Ma, Smd, Full Reel; Inductance Bourns 28AC3138
INDUCTOR, SHIELDED, 1MH, 800MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):680mA; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRR1280 Series; DC Resistance Max:1.7ohm; Product Length:12.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 800MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):680mA; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:SRR1280 Series; DC Resistance Max:1.7ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3138
Product Name Inductor, Shielded, 1Mh, 800Ma, Smd, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 1000 microH
DCR 1.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details