Bourns, Inc. Fixed Inductors SRR1260A-8R2Y

Description
8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260A-8R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-8R2YCT-ND
Fixed Inductors SRR1260A-8R2YCT-ND
8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-8R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-8R2YDKR-ND
Fixed Inductors SRR1260A-8R2YDKR-ND
8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-8R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-8R2YTR-ND
Fixed Inductors SRR1260A-8R2YTR-ND
8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR1260A-8R2YCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details
Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details