Bourns, Inc. Fixed Inductors SRR1260A-561K

Description
560µH Shielded Wirewound Inductor 880mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 880mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260A-561KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-561KTR-ND
Fixed Inductors SRR1260A-561KTR-ND
560µH Shielded Wirewound Inductor 880mA 1Ohm Max Nonstandard

560µH Shielded Wirewound Inductor 880mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-561KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-561KDKR-ND
Fixed Inductors SRR1260A-561KDKR-ND
560µH Shielded Wirewound Inductor 880mA 1Ohm Max Nonstandard

560µH Shielded Wirewound Inductor 880mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-561KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-561KCT-ND
Fixed Inductors SRR1260A-561KCT-ND
560µH Shielded Wirewound Inductor 880mA 1Ohm Max Nonstandard

560µH Shielded Wirewound Inductor 880mA 1Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273410-SRR1260A-561K
Inductors, Coils, Chokes - Fixed Inductors 1273410-SRR1260A-561K
Win Source Part Number: 1273410-SRR1260A-561 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 560 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 22 @ 796kHz Frequency - Self Resonant: 2.4MHz Package / Case: Nonstandard DC Resistance (DCR): 1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 880 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260A-561KDKR,SRR 1260A-561KTR,SRR1260 A-561KCT,SRR1260A-56 1K Base Product Number: SRR1260A Current - Saturation (Isat): 800mA

Win Source Part Number: 1273410-SRR1260A-561K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 560 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 22 @ 796kHz
Frequency - Self Resonant: 2.4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 880 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260A-561KDKR,SRR1260A-561KTR,SRR1260A-561KCT,SRR1260A-561K
Base Product Number: SRR1260A
Current - Saturation (Isat): 800mA

Buy Now Datasheet
SMD 560UH 880MA 1 OHM Inductor and Choke - 71-SRR1260A-561K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560UH 880MA 1 OHM Inductor and Choke
71-SRR1260A-561K
SMD 560UH 880MA 1 OHM Inductor and Choke 71-SRR1260A-561K
FIXED IND 560UH 880MA 1 OHM SMD Product overview: SRR1260A-561K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 880MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 880MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-561K can be used for catalog matching and distributor lookup.

FIXED IND 560UH 880MA 1 OHM SMD Product overview: SRR1260A-561K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 880MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 880MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-561K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260A-561KTR-ND 1273410-SRR1260A-561K 71-SRR1260A-561K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 560UH 880MA 1 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Fixed Inductors - 1712-3627453226C101KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details