Bourns, Inc. 470UH 950MA 820MOHM Inductor and Choke SRR1260A-471K

Description
FIXED IND 470UH 950MA 820MOHM SM Product overview: SRR1260A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 950MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 950MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-471K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 950MA 820MOHM SM Product overview: SRR1260A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 950MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 950MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-471K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 950MA 820MOHM Inductor and Choke - 71-SRR1260A-471K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 950MA 820MOHM Inductor and Choke
71-SRR1260A-471K
470UH 950MA 820MOHM Inductor and Choke 71-SRR1260A-471K
FIXED IND 470UH 950MA 820MOHM SM Product overview: SRR1260A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 950MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 950MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-471K can be used for catalog matching and distributor lookup.

FIXED IND 470UH 950MA 820MOHM SM Product overview: SRR1260A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 950MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 950MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-471K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1260A-471KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-471KTR-ND
Fixed Inductors SRR1260A-471KTR-ND
470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-471KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-471KDKR-ND
Fixed Inductors SRR1260A-471KDKR-ND
470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-471KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-471KCT-ND
Fixed Inductors SRR1260A-471KCT-ND
470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273413-SRR1260A-471K
Inductors, Coils, Chokes - Fixed Inductors 1273413-SRR1260A-471K
Win Source Part Number: 1273413-SRR1260A-471 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 470 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 18 @ 796kHz Frequency - Self Resonant: 2.6MHz Package / Case: Nonstandard DC Resistance (DCR): 820mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260A-471K,SRR126 0A-471KDKR,SRR1260A- 471KTR,SRR1260A-471K CT Base Product Number: SRR1260A Current - Saturation (Isat): 900mA

Win Source Part Number: 1273413-SRR1260A-471K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 18 @ 796kHz
Frequency - Self Resonant: 2.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 820mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 950 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260A-471K,SRR1260A-471KDKR,SRR1260A-471KTR,SRR1260A-471KCT
Base Product Number: SRR1260A
Current - Saturation (Isat): 900mA

Buy Now Datasheet
Fixed Inductors - SRR1260A-471K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260A-471K
Fixed Inductors SRR1260A-471K
FIXED IND 470UH 950MA 820MOHM SM

FIXED IND 470UH 950MA 820MOHM SM

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 470 H, 10%, Shielded, 0.82 Ohm, 950 Ma Rohs Compliant Bourns - 87X9469 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 470 H, 10%, Shielded, 0.82 Ohm, 950 Ma Rohs Compliant Bourns
87X9469
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 470 H, 10%, Shielded, 0.82 Ohm, 950 Ma Rohs Compliant Bourns 87X9469
Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 470 H, 10%, Shielded, 0.82 ohm, 950 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 470 H, 10%, Shielded, 0.82 ohm, 950 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1260A-471K SRR1260A-471KTR-ND 1273413-SRR1260A-471K SRR1260A-471K 87X9469
Product Name 470UH 950MA 820MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 470 H, 10%, Shielded, 0.82 Ohm, 950 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 470 microH 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567649 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.2000 ohms
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details