Bourns, Inc. Fixed Inductors SRR1260A-470M

Description
47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260A-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-470MTR-ND
Fixed Inductors SRR1260A-470MTR-ND
47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-470MDKR-ND
Fixed Inductors SRR1260A-470MDKR-ND
47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-470MCT-ND
Fixed Inductors SRR1260A-470MCT-ND
47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273414-SRR1260A-470M
Inductors, Coils, Chokes - Fixed Inductors 1273414-SRR1260A-470M
Win Source Part Number: 1273414-SRR1260A-470 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 7.63MHz Package / Case: Nonstandard DC Resistance (DCR): 86mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260A-470MDKR,SRR 1260A-470MCT,SRR1260 A-470M,SRR1260A-470M TR Base Product Number: SRR1260A Current - Saturation (Isat): 2.5A

Win Source Part Number: 1273414-SRR1260A-470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 22 @ 2.52MHz
Frequency - Self Resonant: 7.63MHz
Package / Case: Nonstandard
DC Resistance (DCR): 86mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260A-470MDKR,SRR1260A-470MCT,SRR1260A-470M,SRR1260A-470MTR
Base Product Number: SRR1260A
Current - Saturation (Isat): 2.5A

Buy Now Datasheet
SMD 47UH 2.6A 86 MOHM Inductor and Choke - 71-SRR1260A-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2.6A 86 MOHM Inductor and Choke
71-SRR1260A-470M
SMD 47UH 2.6A 86 MOHM Inductor and Choke 71-SRR1260A-470M
FIXED IND 47UH 2.6A 86 MOHM SMD Product overview: SRR1260A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.6A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.6A, 86 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.6A 86 MOHM SMD Product overview: SRR1260A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.6A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.6A, 86 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 47Uh, Shielded, 2.6A; Inductance Bourns - 06X7830 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 2.6A; Inductance Bourns
06X7830
Inductor, 47Uh, Shielded, 2.6A; Inductance Bourns 06X7830
INDUCTOR, 47UH, SHIELDED, 2.6A; Inductance:47µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:SRR1260A Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 2.6A; Inductance:47µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:SRR1260A Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260A-470MTR-ND 1273414-SRR1260A-470M 71-SRR1260A-470M 06X7830
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 2.6A 86 MOHM Inductor and Choke Inductor, 47Uh, Shielded, 2.6A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers