Bourns, Inc. Fixed Inductors SRR1260A-331K

Description
330µH Shielded Wirewound Inductor 1.15A 580mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 1.15A 580mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260A-331KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-331KCT-ND
Fixed Inductors SRR1260A-331KCT-ND
330µH Shielded Wirewound Inductor 1.15A 580mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.15A 580mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-331KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-331KDKR-ND
Fixed Inductors SRR1260A-331KDKR-ND
330µH Shielded Wirewound Inductor 1.15A 580mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.15A 580mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-331KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-331KTR-ND
Fixed Inductors SRR1260A-331KTR-ND
330µH Shielded Wirewound Inductor 1.15A 580mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.15A 580mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 330 H, 10%, Shielded, 0.58 Ohm, 1.15 A Rohs Compliant Bourns - 87X9464 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 330 H, 10%, Shielded, 0.58 Ohm, 1.15 A Rohs Compliant Bourns
87X9464
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 330 H, 10%, Shielded, 0.58 Ohm, 1.15 A Rohs Compliant Bourns 87X9464
Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 330 H, 10%, Shielded, 0.58 ohm, 1.15 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 330 H, 10%, Shielded, 0.58 ohm, 1.15 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Uh, Shielded, 1.15A; Inductance Bourns - 06X7822 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, Shielded, 1.15A; Inductance Bourns
06X7822
Inductor, 330Uh, Shielded, 1.15A; Inductance Bourns 06X7822
INDUCTOR, 330UH, SHIELDED, 1.15A; Inductance:330µH; RMS Current (Irms):1.15A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:SRR1260A Series; DC Resistance Max:0.58ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, SHIELDED, 1.15A; Inductance:330µH; RMS Current (Irms):1.15A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:SRR1260A Series; DC Resistance Max:0.58ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260A-331KCT-ND 87X9464 06X7822
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 330 H, 10%, Shielded, 0.58 Ohm, 1.15 A Rohs Compliant Bourns Inductor, 330Uh, Shielded, 1.15A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details