33µH Shielded Wirewound Inductor 3A 60mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 3A 60mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 3A 60mOhm Max Nonstandard
FIXED IND 33UH 3A 60 MOHM SMD Product overview: SRR1260A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-330M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273418-SRR1260A-330
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 27 @ 2.52MHz
Frequency - Self Resonant: 9.97MHz
Package / Case: Nonstandard
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260A-330MTR,SRR1
Base Product Number: SRR1260A
Current - Saturation (Isat): 2.8A
FIXED IND 33UH 3A 60 MOHM SMD
Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 33 H, 20%, Shielded, 0.06 ohm, 3 A RoHS Compliant: Yes
INDUCTOR, 33UH, SHIELDED, 3A; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR1260A-330MDKR-ND | 71-SRR1260A-330M | 1273418-SRR1260A-330M | SRR1260A-330M | 87X9463 | 06X7820 |
| Product Name | Fixed Inductors | SMD 33UH 3A 60 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 33 H, 20%, Shielded, 0.06 Ohm, 3 A Rohs Compliant Bourns | Inductor, 33Uh, Shielded, 3A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |