Bourns, Inc. Fixed Inductors SRR1260A-2R4Y

Description
2.4µH Shielded Wirewound Inductor 7.8A 11.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.4µH Shielded Wirewound Inductor 7.8A 11.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260A-2R4YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-2R4YTR-ND
Fixed Inductors SRR1260A-2R4YTR-ND
2.4µH Shielded Wirewound Inductor 7.8A 11.5mOhm Max Nonstandard

2.4µH Shielded Wirewound Inductor 7.8A 11.5mOhm Max Nonstandard

Buy Now Datasheet
2.4UH 7.8A 11.5MOHM Inductor and Choke - 71-SRR1260A-2R4Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4UH 7.8A 11.5MOHM Inductor and Choke
71-SRR1260A-2R4Y
2.4UH 7.8A 11.5MOHM Inductor and Choke 71-SRR1260A-2R4Y
FIXED IND 2.4UH 7.8A 11.5MOHM SM Product overview: SRR1260A-2R4Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4UH, 7.8A, 11.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.4UH, 7.8A, 11.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-2R4Y can be used for catalog matching and distributor lookup.

FIXED IND 2.4UH 7.8A 11.5MOHM SM Product overview: SRR1260A-2R4Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4UH, 7.8A, 11.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.4UH, 7.8A, 11.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-2R4Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273422-SRR1260A-2R4Y
Inductors, Coils, Chokes - Fixed Inductors 1273422-SRR1260A-2R4Y
Win Source Part Number: 1273422-SRR1260A-2R4 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.4 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 18 @ 7.96MHz Frequency - Self Resonant: 63.8MHz Package / Case: Nonstandard DC Resistance (DCR): 11.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260A-2R4Y,SRR126 0A-2R4YCT,SRR1260A-2 R4YTR,SRR1260A-2R4YD KR Base Product Number: SRR1260A Current - Saturation (Isat): 8A

Win Source Part Number: 1273422-SRR1260A-2R4Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.4 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 18 @ 7.96MHz
Frequency - Self Resonant: 63.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260A-2R4Y,SRR1260A-2R4YCT,SRR1260A-2R4YTR,SRR1260A-2R4YDKR
Base Product Number: SRR1260A
Current - Saturation (Isat): 8A

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 2.4 H, 30%, Shielded, 0.0115 Ohm, 7.8 A Rohs Compliant Bourns - 87X9456 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 2.4 H, 30%, Shielded, 0.0115 Ohm, 7.8 A Rohs Compliant Bourns
87X9456
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 2.4 H, 30%, Shielded, 0.0115 Ohm, 7.8 A Rohs Compliant Bourns 87X9456
Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 2.4 H, 30%, Shielded, 0.0115 ohm, 7.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 2.4 H, 30%, Shielded, 0.0115 ohm, 7.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260A-2R4YTR-ND 71-SRR1260A-2R4Y 1273422-SRR1260A-2R4Y 87X9456
Product Name Fixed Inductors 2.4UH 7.8A 11.5MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 2.4 H, 30%, Shielded, 0.0115 Ohm, 7.8 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 1-1624117-7 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details