Bourns, Inc. Fixed Inductors SRR1260A-220M

Description
22µH Shielded Wirewound Inductor 4A 43mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 4A 43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260A-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-220MTR-ND
Fixed Inductors SRR1260A-220MTR-ND
22µH Shielded Wirewound Inductor 4A 43mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4A 43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-220MDKR-ND
Fixed Inductors SRR1260A-220MDKR-ND
22µH Shielded Wirewound Inductor 4A 43mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4A 43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-220MCT-ND
Fixed Inductors SRR1260A-220MCT-ND
22µH Shielded Wirewound Inductor 4A 43mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4A 43mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 4A 43 MOHM Inductor and Choke - 71-SRR1260A-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 4A 43 MOHM Inductor and Choke
71-SRR1260A-220M
SMD 22UH 4A 43 MOHM Inductor and Choke 71-SRR1260A-220M
FIXED IND 22UH 4A 43 MOHM SMD Product overview: SRR1260A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4A, 43 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 4A 43 MOHM SMD Product overview: SRR1260A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4A, 43 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1160549-SRR1260A-220M
Inductors, Coils, Chokes - Fixed Inductors 1160549-SRR1260A-220M
Win Source Part Number: 1160549-SRR1260A-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 29 @ 2.52MHz Frequency - Self Resonant: 13.4MHz Package / Case: Nonstandard DC Resistance (DCR): 43mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260A-220M-ND,SRR 1260A-220MTR,SRR1260 A-220MDKR,SRR1260A-2 20MCT Base Product Number: SRR1260A Current - Saturation (Isat): 3.7A

Win Source Part Number: 1160549-SRR1260A-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 29 @ 2.52MHz
Frequency - Self Resonant: 13.4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 43mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260A-220M-ND,SRR1260A-220MTR,SRR1260A-220MDKR,SRR1260A-220MCT
Base Product Number: SRR1260A
Current - Saturation (Isat): 3.7A

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 22 H, 20%, Shielded, 0.043 Ohm, 4 A Rohs Compliant Bourns - 87X9457 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 22 H, 20%, Shielded, 0.043 Ohm, 4 A Rohs Compliant Bourns
87X9457
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 22 H, 20%, Shielded, 0.043 Ohm, 4 A Rohs Compliant Bourns 87X9457
Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 22 H, 20%, Shielded, 0.043 ohm, 4 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 22 H, 20%, Shielded, 0.043 ohm, 4 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 4A; Inductance Bourns - 06X7808 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 4A; Inductance Bourns
06X7808
Inductor, 22Uh, Shielded, 4A; Inductance Bourns 06X7808
INDUCTOR, 22UH, SHIELDED, 4A; Inductance:22µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:SRR1260A Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 4A; Inductance:22µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:SRR1260A Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260A-220MTR-ND 71-SRR1260A-220M 1160549-SRR1260A-220M 87X9457 06X7808
Product Name Fixed Inductors SMD 22UH 4A 43 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 22 H, 20%, Shielded, 0.043 Ohm, 4 A Rohs Compliant Bourns Inductor, 22Uh, Shielded, 4A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567671 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details