Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1260A-102K

Description
Win Source Part Number: 1273429-SRR1260A-102 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 252kHz Frequency - Self Resonant: 1.8MHz Package / Case: Nonstandard DC Resistance (DCR): 1.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260A-102KDKR,SRR 1260A-102KCT,SRR1260 A-102KTR,SRR1260A-10 2K Base Product Number: SRR1260A Current - Saturation (Isat): 600mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273429-SRR1260A-102 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 252kHz Frequency - Self Resonant: 1.8MHz Package / Case: Nonstandard DC Resistance (DCR): 1.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260A-102KDKR,SRR 1260A-102KCT,SRR1260 A-102KTR,SRR1260A-10 2K Base Product Number: SRR1260A Current - Saturation (Isat): 600mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273429-SRR1260A-102K
Inductors, Coils, Chokes - Fixed Inductors 1273429-SRR1260A-102K
Win Source Part Number: 1273429-SRR1260A-102 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 252kHz Frequency - Self Resonant: 1.8MHz Package / Case: Nonstandard DC Resistance (DCR): 1.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260A-102KDKR,SRR 1260A-102KCT,SRR1260 A-102KTR,SRR1260A-10 2K Base Product Number: SRR1260A Current - Saturation (Isat): 600mA

Win Source Part Number: 1273429-SRR1260A-102K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 mH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 252kHz
Frequency - Self Resonant: 1.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260A-102KDKR,SRR1260A-102KCT,SRR1260A-102KTR,SRR1260A-102K
Base Product Number: SRR1260A
Current - Saturation (Isat): 600mA

Buy Now Datasheet
SMD 1MH 680MA 1.7 OHM Inductor and Choke - 71-SRR1260A-102K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 680MA 1.7 OHM Inductor and Choke
71-SRR1260A-102K
SMD 1MH 680MA 1.7 OHM Inductor and Choke 71-SRR1260A-102K
FIXED IND 1MH 680MA 1.7 OHM SMD Product overview: SRR1260A-102K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 680MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 680MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-102K can be used for catalog matching and distributor lookup.

FIXED IND 1MH 680MA 1.7 OHM SMD Product overview: SRR1260A-102K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 680MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 680MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-102K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1260A-102KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-102KTR-ND
Fixed Inductors SRR1260A-102KTR-ND
1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-102KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-102KCT-ND
Fixed Inductors SRR1260A-102KCT-ND
1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-102KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-102KDKR-ND
Fixed Inductors SRR1260A-102KDKR-ND
1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 1 Mh, 10%, Shielded, 1.7 Ohm, 680 Ma Rohs Compliant Bourns - 87X9448 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 1 Mh, 10%, Shielded, 1.7 Ohm, 680 Ma Rohs Compliant Bourns
87X9448
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 1 Mh, 10%, Shielded, 1.7 Ohm, 680 Ma Rohs Compliant Bourns 87X9448
Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 1 mH, 10%, Shielded, 1.7 ohm, 680 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 1 mH, 10%, Shielded, 1.7 ohm, 680 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1000Uh, Shielded, 0.68A; Inductance Bourns - 06X7790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1000Uh, Shielded, 0.68A; Inductance Bourns
06X7790
Inductor, 1000Uh, Shielded, 0.68A; Inductance Bourns 06X7790
INDUCTOR, 1000UH, SHIELDED, 0.68A; Inductance:1mH; RMS Current (Irms):680mA; Inductor Construction:Shielde d; Saturation Current (Isat):600mA; Product Range:SRR1260A Series; Power Inductor Case:12.5mm x 12.5mm x 6mm RoHS Compliant: Yes

INDUCTOR, 1000UH, SHIELDED, 0.68A; Inductance:1mH; RMS Current (Irms):680mA; Inductor Construction:Shielded; Saturation Current (Isat):600mA; Product Range:SRR1260A Series; Power Inductor Case:12.5mm x 12.5mm x 6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273429-SRR1260A-102K 71-SRR1260A-102K SRR1260A-102KTR-ND 87X9448 06X7790
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1MH 680MA 1.7 OHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 1 Mh, 10%, Shielded, 1.7 Ohm, 680 Ma Rohs Compliant Bourns Inductor, 1000Uh, Shielded, 0.68A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Power Inductors - 1-2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N3 016008C-4N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details