The SRR1260A-101M is a shielded power inductor from the SRR1260A series, designed for surface mount applications. It features an inductance of 100 µH with a tolerance of ±20%. The inductor can handle a maximum heating current of 1.7 A and has a DC resistance of 180 mΩ. It operates effectively within a temperature range of -40 °C to +125 °C. The core material is ferrite, and the wire is made of enameled copper. This product is RoHS compliant and AEC-Q200 qualified, making it suitable for automotive applications. It is packaged in reels containing 600 pieces each, facilitating easy integration into manufacturing processes.
Manufacturer: Bourns Inc.
Win Source Part Number: 897510-SRR1260A-101M
Series: SRR1260A
Operating Temperature Range: -40°C ~ 125°C
Features: 100 µH Shielded Wirewound Inductor 1.7 A 180mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1260A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1260A-101MTR, SRR1260A-101M-ND, SRR1260A-101MCT, SRR1260A-101MDKR
FIXED IND 100UH 1.7A 180MOHM SMD Product overview: SRR1260A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.7A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.7A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-101M can be used for catalog matching and distributor lookup.
100µH Shielded Wirewound Inductor 1.7A 180mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.7A 180mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.7A 180mOhm Max Nonstandard
INDUCTOR, 100UH, SHIELDED, 1.7A; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897510-SRR1260A-101M | 71-SRR1260A-101M | SRR1260A-101MDKR-ND | 06X7788 |
| Product Name | Fixed Inductors - SRR1260A-101M | SMD 100UH 1.7A 180MOHM Inductor and Choke | Fixed Inductors | Inductor, 100Uh, Shielded, 1.7A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 100 microH | 100 microH |