Bourns, Inc. Fixed Inductors SRR1260A-100M

Description
10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-100MCT-ND
Fixed Inductors SRR1260A-100MCT-ND
10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-100MTR-ND
Fixed Inductors SRR1260A-100MTR-ND
10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-100MDKR-ND
Fixed Inductors SRR1260A-100MDKR-ND
10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 5.5A 20 MOHM Inductor and Choke - 71-SRR1260A-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 5.5A 20 MOHM Inductor and Choke
71-SRR1260A-100M
SMD 10UH 5.5A 20 MOHM Inductor and Choke 71-SRR1260A-100M
FIXED IND 10UH 5.5A 20 MOHM SMD Product overview: SRR1260A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.5A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 5.5A 20 MOHM SMD Product overview: SRR1260A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.5A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
990430-SRR1260A-100M
Inductors, Coils, Chokes - Fixed Inductors 990430-SRR1260A-100M
Win Source Part Number: 990430-SRR1260A-100M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 32 @ 2.52MHz Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260A-100M-ND,SRR 1260A-100MCT,SRR1260 A-100MTR,SRR1260A-10 0MDKR Base Product Number: SRR1260A Current - Saturation (Isat): 5.5A

Win Source Part Number: 990430-SRR1260A-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 32 @ 2.52MHz
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260A-100M-ND,SRR1260A-100MCT,SRR1260A-100MTR,SRR1260A-100MDKR
Base Product Number: SRR1260A
Current - Saturation (Isat): 5.5A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260A-100MCT-ND 71-SRR1260A-100M 990430-SRR1260A-100M
Product Name Fixed Inductors SMD 10UH 5.5A 20 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details