Bourns, Inc. Fixed Inductors SRR1260-821K

Description
820µH Shielded Wirewound Inductor 730mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
820µH Shielded Wirewound Inductor 730mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260-821KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-821KCT-ND
Fixed Inductors SRR1260-821KCT-ND
820µH Shielded Wirewound Inductor 730mA 1.5Ohm Max Nonstandard

820µH Shielded Wirewound Inductor 730mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-821KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-821KTR-ND
Fixed Inductors SRR1260-821KTR-ND
820µH Shielded Wirewound Inductor 730mA 1.5Ohm Max Nonstandard

820µH Shielded Wirewound Inductor 730mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-821KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-821KDKR-ND
Fixed Inductors SRR1260-821KDKR-ND
820µH Shielded Wirewound Inductor 730mA 1.5Ohm Max Nonstandard

820µH Shielded Wirewound Inductor 730mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 820Uh, 0.73A, 10%; Inductance Bourns - 33M0088 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 820Uh, 0.73A, 10%; Inductance Bourns
33M0088
Inductor, Shielded, 820Uh, 0.73A, 10%; Inductance Bourns 33M0088
INDUCTOR, SHIELDED, 820UH, 0.73A, 10%; Inductance:820µH; RMS Current (Irms):730mA; Inductor Construction:Shielde d; Saturation Current (Isat):630mA; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:1.5ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 820UH, 0.73A, 10%; Inductance:820µH; RMS Current (Irms):730mA; Inductor Construction:Shielded; Saturation Current (Isat):630mA; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:1.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260-821KCT-ND 33M0088
Product Name Fixed Inductors Inductor, Shielded, 820Uh, 0.73A, 10%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567665P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.0700 ohms
View Details
Fixed Inductors - 0201DS-4N8XJLW - 962538-0201DS-4N8XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details