Manufacturer: Bourns Inc.
Win Source Part Number: 807131-SRR1260-7R6Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 7.6μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 6.2A
Frequency - Self Resonant: 27.9MHz
DC Resistance (DCR): 19mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Q at Freq: 16 at 7.96MHz
Current Rating (Amps): 6A
Inductance Frequency - Test: 100kHz
Part Number Series: SRR1260
FIXED IND 7.6UH 6A 19 MOHM SMD Product overview: SRR1260-7R6Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.6UH, 6A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.6UH, 6A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-7R6Y can be used for catalog matching and distributor lookup.
7.6µH Shielded Wirewound Inductor 6A 19mOhm Max Nonstandard
7.6µH Shielded Wirewound Inductor 6A 19mOhm Max Nonstandard
7.6µH Shielded Wirewound Inductor 6A 19mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 807131-SRR1260-7R6Y | 71-SRR1260-7R6Y | SRR1260-7R6YCT-ND |
| Product Name | Fixed Inductors - SRR1260-7R6Y | SMD 7.6UH 6A 19 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 7.6 microH | 7.6 microH | |
| DCR | 0.0190 ohms | 0.0190 ohms |