Bourns, Inc. Fixed Inductors SRR1260-680M

Description
68µH Shielded Wirewound Inductor 2.1A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 2.1A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-680MTR-ND
Fixed Inductors SRR1260-680MTR-ND
68µH Shielded Wirewound Inductor 2.1A 110mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.1A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-680MCT-ND
Fixed Inductors SRR1260-680MCT-ND
68µH Shielded Wirewound Inductor 2.1A 110mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.1A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-680MDKR-ND
Fixed Inductors SRR1260-680MDKR-ND
68µH Shielded Wirewound Inductor 2.1A 110mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.1A 110mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1260-680M
897509-SRR1260-680M
Fixed Inductors - SRR1260-680M 897509-SRR1260-680M
Manufacturer: Bourns Inc. Win Source Part Number: 897509-SRR1260-680M Series: SRR1260 Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Shielded Wirewound Inductor 2.1 A 110mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1260 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR1260-680MTR, SRR1260680M, -SRR1260-680M, SRR1260-680M-ND, -SRR1260-680MCT, SRR1260-680MCT, SRR1260-680MTR, SRR1260-680MDKR, -SRR1260-680M-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 897509-SRR1260-680M
Series: SRR1260
Operating Temperature Range: -40°C ~ 125°C
Features: 68 µH Shielded Wirewound Inductor 2.1 A 110mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1260
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR1260-680MTR, SRR1260680M, -SRR1260-680M, SRR1260-680M-ND, -SRR1260-680MCT, SRR1260-680MCT, SRR1260-680MTR, SRR1260-680MDKR, -SRR1260-680M-ND

Buy Now Datasheet
Surface Mount Inductors - 7272243P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272243P
Surface Mount Inductors 7272243P
Bourns SRR1260-680M

Bourns SRR1260-680M

Supplier's Site
Surface Mount Inductors - 1727184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727184
Surface Mount Inductors 1727184
Bourns SRR1260-680M

Bourns SRR1260-680M

Supplier's Site
SMD 68UH 2.1A 110 MOHM Inductor and Choke - 71-SRR1260-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 2.1A 110 MOHM Inductor and Choke
71-SRR1260-680M
SMD 68UH 2.1A 110 MOHM Inductor and Choke 71-SRR1260-680M
FIXED IND 68UH 2.1A 110 MOHM SMD Product overview: SRR1260-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.1A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.1A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-680M can be used for catalog matching and distributor lookup.

FIXED IND 68UH 2.1A 110 MOHM SMD Product overview: SRR1260-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.1A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.1A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 68Uh, 2.1A, Smd; Inductance Bourns - 04P2027 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 2.1A, Smd; Inductance Bourns
04P2027
Inductor, Shielded, 68Uh, 2.1A, Smd; Inductance Bourns 04P2027
INDUCTOR, SHIELDED, 68UH, 2.1A, SMD; Inductance:68µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 2.1A, SMD; Inductance:68µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 68Uh, 2.1A, Smd, Full Reel; Inductance Bourns - 02J3142 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 2.1A, Smd, Full Reel; Inductance Bourns
02J3142
Inductor, Shielded, 68Uh, 2.1A, Smd, Full Reel; Inductance Bourns 02J3142
INDUCTOR, SHIELDED, 68UH, 2.1A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Length:12.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 2.1A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1260 Series, 68 H, 20%, Shielded, 0.11 Ohm, 2.1 A Rohs Compliant Bourns - 45W6421 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1260 Series, 68 H, 20%, Shielded, 0.11 Ohm, 2.1 A Rohs Compliant Bourns
45W6421
Surface Mount Power Inductor, Srr1260 Series, 68 H, 20%, Shielded, 0.11 Ohm, 2.1 A Rohs Compliant Bourns 45W6421
Surface Mount Power Inductor, SRR1260 Series, 68 H, 20%, Shielded, 0.11 ohm, 2.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1260 Series, 68 H, 20%, Shielded, 0.11 ohm, 2.1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR1260-680M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260-680M
Fixed Inductors SRR1260-680M
FIXED IND 68UH 2.1A 110 MOHM SMD

FIXED IND 68UH 2.1A 110 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260-680MTR-ND 897509-SRR1260-680M 7272243P 1727184 71-SRR1260-680M 04P2027 45W6421 SRR1260-680M
Product Name Fixed Inductors Fixed Inductors - SRR1260-680M Surface Mount Inductors Surface Mount Inductors SMD 68UH 2.1A 110 MOHM Inductor and Choke Inductor, Shielded, 68Uh, 2.1A, Smd; Inductance Bourns Surface Mount Power Inductor, Srr1260 Series, 68 H, 20%, Shielded, 0.11 Ohm, 2.1 A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details