Bourns, Inc. SMD 56UH 2.3A 100 MOHM Inductor and Choke SRR1260-560M

Description
FIXED IND 56UH 2.3A 100 MOHM SMD Product overview: SRR1260-560M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2.3A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-560M can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 56UH 2.3A 100 MOHM SMD Product overview: SRR1260-560M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2.3A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-560M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRR1260-560M is a shielded surface mount inductor with an inductance value of 56 µH and a maximum RMS current rating of 2.3 A. It features a low DC resistance of 0.1 ohm and a saturation current of 2.2 A. This inductor is RoHS compliant and is suitable for use in various applications, including DC/DC converters and power supplies for portable communication equipment, camcorders, and LCD televisions. The operating temperature range is from -40 °C to +125 °C, making it versatile for different environments. The inductor is packaged in reels of 600 pieces, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Bourns SRR1260-560M is a shielded surface mount inductor with an inductance value of 56 µH and a maximum RMS current rating of 2.3 A. It features a low DC resistance of 0.1 ohm and a saturation current of 2.2 A. This inductor is RoHS compliant and is suitable for use in various applications, including DC/DC converters and power supplies for portable communication equipment, camcorders, and LCD televisions. The operating temperature range is from -40 °C to +125 °C, making it versatile for different environments. The inductor is packaged in reels of 600 pieces, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
SMD 56UH 2.3A 100 MOHM Inductor and Choke - 71-SRR1260-560M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 2.3A 100 MOHM Inductor and Choke
71-SRR1260-560M
SMD 56UH 2.3A 100 MOHM Inductor and Choke 71-SRR1260-560M
FIXED IND 56UH 2.3A 100 MOHM SMD Product overview: SRR1260-560M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2.3A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-560M can be used for catalog matching and distributor lookup.

FIXED IND 56UH 2.3A 100 MOHM SMD Product overview: SRR1260-560M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2.3A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-560M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1260-560MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-560MCT-ND
Fixed Inductors SRR1260-560MCT-ND
56µH Shielded Inductor 2.3A 100mOhm Max Nonstandard

56µH Shielded Inductor 2.3A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-560MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-560MTR-ND
Fixed Inductors SRR1260-560MTR-ND
56µH Shielded Inductor 2.3A 100mOhm Max Nonstandard

56µH Shielded Inductor 2.3A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-560MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-560MDKR-ND
Fixed Inductors SRR1260-560MDKR-ND
56µH Shielded Inductor 2.3A 100mOhm Max Nonstandard

56µH Shielded Inductor 2.3A 100mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273436-SRR1260-560M
Inductors, Coils, Chokes - Fixed Inductors 1273436-SRR1260-560M
Win Source Part Number: 1273436-SRR1260-560M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 56 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 7.92MHz Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: -SRR1260-560MTR,-SRR 1260-560M,-SRR1260-5 60MCT,SRR1260-560M,S RR1260560M,SRR1260-5 60MCT,-SRR1260-560M, SRR1260-560MTR,SRR12 60-560MDKR Base Product Number: SRR1260 Current - Saturation (Isat): 2.2A

Win Source Part Number: 1273436-SRR1260-560M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 56 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 7.92MHz
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: -SRR1260-560MTR,-SRR1260-560M,-SRR1260-560MCT,SRR1260-560M,SRR1260560M,SRR1260-560MCT,-SRR1260-560M,SRR1260-560MTR,SRR1260-560MDKR
Base Product Number: SRR1260
Current - Saturation (Isat): 2.2A

Buy Now Datasheet
Inductor, 56Uh, Shielded, 2.3A; Inductance Bourns - 33AK4574 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, Shielded, 2.3A; Inductance Bourns
33AK4574
Inductor, 56Uh, Shielded, 2.3A; Inductance Bourns 33AK4574
INDUCTOR, 56UH, SHIELDED, 2.3A; Inductance:56µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.1ohm RoHS Compliant: Yes

INDUCTOR, 56UH, SHIELDED, 2.3A; Inductance:56µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 56Uh, Shielded, 2.3A; Inductance Bourns - 02J3140 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, Shielded, 2.3A; Inductance Bourns
02J3140
Inductor, 56Uh, Shielded, 2.3A; Inductance Bourns 02J3140
INDUCTOR, 56UH, SHIELDED, 2.3A; Inductance:56µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.1ohm RoHS Compliant: Yes

INDUCTOR, 56UH, SHIELDED, 2.3A; Inductance:56µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1260-560M SRR1260-560MCT-ND 1273436-SRR1260-560M 33AK4574
Product Name SMD 56UH 2.3A 100 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 56Uh, Shielded, 2.3A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 56 microH 56 microH 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers