Bourns, Inc. 4.7UH 6.8A 15.5MOHM Inductor and Choke SRR1260-4R7P

Description
FIXED IND 4.7UH 6.8A 15.5MOHM SM Product overview: SRR1260-4R7P from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.8A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.8A, 15.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-4R7P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 6.8A 15.5MOHM SM Product overview: SRR1260-4R7P from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.8A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.8A, 15.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-4R7P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 6.8A 15.5MOHM Inductor and Choke - 71-SRR1260-4R7P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 6.8A 15.5MOHM Inductor and Choke
71-SRR1260-4R7P
4.7UH 6.8A 15.5MOHM Inductor and Choke 71-SRR1260-4R7P
FIXED IND 4.7UH 6.8A 15.5MOHM SM Product overview: SRR1260-4R7P from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.8A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.8A, 15.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-4R7P can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 6.8A 15.5MOHM SM Product overview: SRR1260-4R7P from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.8A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.8A, 15.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-4R7P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273431-SRR1260-4R7P
Inductors, Coils, Chokes - Fixed Inductors 1273431-SRR1260-4R7P
Win Source Part Number: 1273431-SRR1260-4R7P Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: -20%, +40% Material - Core: Ferrite Q @ Freq: 19 @ 7.96MHz Frequency - Self Resonant: 36.7MHz Package / Case: Nonstandard DC Resistance (DCR): 15.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1260 Current - Saturation (Isat): 7A

Win Source Part Number: 1273431-SRR1260-4R7P
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: -20%, +40%
Material - Core: Ferrite
Q @ Freq: 19 @ 7.96MHz
Frequency - Self Resonant: 36.7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR1260
Current - Saturation (Isat): 7A

Buy Now Datasheet
Fixed Inductors - SRR1260-4R7P-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-4R7P-ND
Fixed Inductors SRR1260-4R7P-ND
4.7µH Shielded Wirewound Inductor 6.8A 15.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6.8A 15.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1260-4R7P 1273431-SRR1260-4R7P SRR1260-4R7P-ND
Product Name 4.7UH 6.8A 15.5MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance -20 to 40 (+/- %) 40 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176797-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Inductor and Choke - 71-0402HP-3N9XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers