Bourns, Inc. Fixed Inductors SRR1260-471K

Description
470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260-471KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-471KTR-ND
Fixed Inductors SRR1260-471KTR-ND
470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-471KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-471KCT-ND
Fixed Inductors SRR1260-471KCT-ND
470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-471KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-471KDKR-ND
Fixed Inductors SRR1260-471KDKR-ND
470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 950mA 820mOhm Max Nonstandard

Buy Now Datasheet
470UH 950MA 820MOHM Inductor and Choke - 71-SRR1260-471K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 950MA 820MOHM Inductor and Choke
71-SRR1260-471K
470UH 950MA 820MOHM Inductor and Choke 71-SRR1260-471K
FIXED IND 470UH 950MA 820MOHM SM Product overview: SRR1260-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 950MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 950MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-471K can be used for catalog matching and distributor lookup.

FIXED IND 470UH 950MA 820MOHM SM Product overview: SRR1260-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 950MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 950MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-471K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 6934634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934634
Surface Mount Inductors 6934634
Bourns SRR1260-471K

Bourns SRR1260-471K

Supplier's Site
Surface Mount Inductors - 6934634P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934634P
Surface Mount Inductors 6934634P
Bourns SRR1260-471K

Bourns SRR1260-471K

Supplier's Site
Surface Mount Inductors - 1728551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728551
Surface Mount Inductors 1728551
Bourns SRR1260-471K

Bourns SRR1260-471K

Supplier's Site
Inductor, Power, 470Uh, 0.95A, 10%, Full Reel; Inductance Bourns - 33M0082 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 470Uh, 0.95A, 10%, Full Reel; Inductance Bourns
33M0082
Inductor, Power, 470Uh, 0.95A, 10%, Full Reel; Inductance Bourns 33M0082
INDUCTOR, POWER, 470UH, 0.95A, 10%, FULL REEL; Inductance:470µH; RMS Current (Irms):950mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Width:12.5mmRoHS Compliant: Yes

INDUCTOR, POWER, 470UH, 0.95A, 10%, FULL REEL; Inductance:470µH; RMS Current (Irms):950mA; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Width:12.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 470Uh, 900Ma, Smd; Inductance Bourns - 04P2025 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, 900Ma, Smd; Inductance Bourns
04P2025
Inductor, Shielded, 470Uh, 900Ma, Smd; Inductance Bourns 04P2025
INDUCTOR, SHIELDED, 470UH, 900MA, SMD; Inductance:470µH; RMS Current (Irms):950mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.82ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470UH, 900MA, SMD; Inductance:470µH; RMS Current (Irms):950mA; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.82ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260-471KTR-ND 71-SRR1260-471K 6934634 6934634P 33M0082 04P2025
Product Name Fixed Inductors 470UH 950MA 820MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductor, Power, 470Uh, 0.95A, 10%, Full Reel; Inductance Bourns Inductor, Shielded, 470Uh, 900Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details