Bourns, Inc. 390UH 1.08A 700MOHM Inductor and Choke SRR1260-391K

Description
FIXED IND 390UH 1.08A 700MOHM SM Product overview: SRR1260-391K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 1.08A, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 1.08A, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-391K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390UH 1.08A 700MOHM SM Product overview: SRR1260-391K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 1.08A, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 1.08A, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-391K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
390UH 1.08A 700MOHM Inductor and Choke - 71-SRR1260-391K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 1.08A 700MOHM Inductor and Choke
71-SRR1260-391K
390UH 1.08A 700MOHM Inductor and Choke 71-SRR1260-391K
FIXED IND 390UH 1.08A 700MOHM SM Product overview: SRR1260-391K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 1.08A, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 1.08A, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-391K can be used for catalog matching and distributor lookup.

FIXED IND 390UH 1.08A 700MOHM SM Product overview: SRR1260-391K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 1.08A, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 1.08A, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-391K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Inductors, Coils, Chokes Fixed Inductors Series: SRR1260 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 390 µH Tolerance: ±10% Current Rating (Amps): 1.08 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Inductors, Coils, Chokes Fixed Inductors
Series: SRR1260
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 390 µH
Tolerance: ±10%
Current Rating (Amps): 1.08 A

Buy Now Datasheet
Fixed Inductors - SRR1260-391KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-391KCT-ND
Fixed Inductors SRR1260-391KCT-ND
390µH Shielded Wirewound Inductor 1.08A 700mOhm Max Nonstandard

390µH Shielded Wirewound Inductor 1.08A 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-391KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-391KTR-ND
Fixed Inductors SRR1260-391KTR-ND
390µH Shielded Wirewound Inductor 1.08A 700mOhm Max Nonstandard

390µH Shielded Wirewound Inductor 1.08A 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-391KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-391KDKR-ND
Fixed Inductors SRR1260-391KDKR-ND
390µH Shielded Wirewound Inductor 1.08A 700mOhm Max Nonstandard

390µH Shielded Wirewound Inductor 1.08A 700mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 390Uh, 1A, 10%, Smd; Inductance Bourns - 78Y5642 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 390Uh, 1A, 10%, Smd; Inductance Bourns
78Y5642
Inductor, Shielded, 390Uh, 1A, 10%, Smd; Inductance Bourns 78Y5642
INDUCTOR, SHIELDED, 390UH, 1A, 10%, SMD; Inductance:390µH; RMS Current (Irms):1.08A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.7ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 390UH, 1A, 10%, SMD; Inductance:390µH; RMS Current (Irms):1.08A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1260-391K SRR1260-391KCT-ND 78Y5642
Product Name 390UH 1.08A 700MOHM Inductor and Choke Inductors, Coils, Chokes Fixed Inductors Fixed Inductors Inductor, Shielded, 390Uh, 1A, 10%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 390 microH 390 microH 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N6 0302CS-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details