FIXED IND 330UH 1.15A 580MOHM SM Product overview: SRR1260-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 1.15A, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 1.15A, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-331K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273438-SRR1260-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 22 @ 796kHz
Frequency - Self Resonant: 3.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 580mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1260-331KTR,-SRR
Base Product Number: SRR1260
Current - Saturation (Isat): 1.1A
330µH Shielded Wirewound Inductor 1.15A 580mOhm Max Nonstandard
330µH Shielded Wirewound Inductor 1.15A 580mOhm Max Nonstandard
330µH Shielded Wirewound Inductor 1.15A 580mOhm Max Nonstandard
FIXED IND 330UH 1.15A 580MOHM SM
INDUCTOR, POWER, 330UH, 1.15A, 10%, FULL REEL; Inductance:330µH; RMS Current (Irms):1.15A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 330UH, 1.1A, SMD; Inductance:330µH; RMS Current (Irms):1.15A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1260-331K | 1273438-SRR1260-331K | SRR1260-331KCT-ND | SRR1260-331K | 33M0080 | 04P2022 |
| Product Name | 330UH 1.15A 580MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Inductor, Power, 330Uh, 1.15A, 10%, Full Reel; Inductance Bourns | Inductor, Shielded, 330Uh, 1.1A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 330 microH | 330 microH | 330 microH | 330 microH | 330 microH |