FIXED IND 33UH 3A 60 MOHM SMD Product overview: SRR1260-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-330M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 805518-SRR1260-330M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.8A
Frequency - Self Resonant: 9.97MHz
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Q at Freq: 27 at 2.52MHz
Current Rating (Amps): 3A
Inductance Frequency - Test: 100kHz
Part Number Series: SRR1260
33µH Shielded Wirewound Inductor 3A 60mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 3A 60mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 3A 60mOhm Max Nonstandard
FIXED IND 33UH 3A 60 MOHM SMD
INDUCTOR, SHIELDED, 33UH, 2.8A, SMD; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielde
POWER INDUCTOR, 33UH, 3A, SHIELDED; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 33UH, 2.8A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 6934619 | 6934619P | 71-SRR1260-330M | 805518-SRR1260-330M | SRR1260-330MTR-ND | SRR1260-330M | 04P2021 | 99AC4429 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 33UH 3A 60 MOHM Inductor and Choke | Fixed Inductors - SRR1260-330M | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 33Uh, 2.8A, Smd; Inductance Bourns | Power Inductor, 33Uh, 3A, Shielded; Inductance Bourns |
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 1260 | 1260 |