Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1260-2R2Y

Description
Win Source Part Number: 1273441-SRR1260-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 22 @ 7.96MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 10.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260-2R2YCT,SRR12 60-2R2YTR,SRR1260-2R 2Y,SRR1260-2R2YDKR,S RR12602R2Y Base Product Number: SRR1260 Current - Saturation (Isat): 8.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1273441-SRR1260-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 22 @ 7.96MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 10.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260-2R2YCT,SRR12 60-2R2YTR,SRR1260-2R 2Y,SRR1260-2R2YDKR,S RR12602R2Y Base Product Number: SRR1260 Current - Saturation (Isat): 8.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273441-SRR1260-2R2Y
Inductors, Coils, Chokes - Fixed Inductors 1273441-SRR1260-2R2Y
Win Source Part Number: 1273441-SRR1260-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 22 @ 7.96MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 10.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260-2R2YCT,SRR12 60-2R2YTR,SRR1260-2R 2Y,SRR1260-2R2YDKR,S RR12602R2Y Base Product Number: SRR1260 Current - Saturation (Isat): 8.5A

Win Source Part Number: 1273441-SRR1260-2R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 22 @ 7.96MHz
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 10.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260-2R2YCT,SRR1260-2R2YTR,SRR1260-2R2Y,SRR1260-2R2YDKR,SRR12602R2Y
Base Product Number: SRR1260
Current - Saturation (Isat): 8.5A

Buy Now Datasheet
Fixed Inductors - SRR1260-2R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-2R2YDKR-ND
Fixed Inductors SRR1260-2R2YDKR-ND
2.2µH Shielded Wirewound Inductor 8.2A 10.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8.2A 10.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-2R2YTR-ND
Fixed Inductors SRR1260-2R2YTR-ND
2.2µH Shielded Wirewound Inductor 8.2A 10.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8.2A 10.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-2R2YCT-ND
Fixed Inductors SRR1260-2R2YCT-ND
2.2µH Shielded Wirewound Inductor 8.2A 10.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8.2A 10.5mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 8.2A 10.5MOHM Inductor and Choke - 71-SRR1260-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 8.2A 10.5MOHM Inductor and Choke
71-SRR1260-2R2Y
2.2UH 8.2A 10.5MOHM Inductor and Choke 71-SRR1260-2R2Y
FIXED IND 2.2UH 8.2A 10.5MOHM SM Product overview: SRR1260-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 8.2A, 10.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 8.2A, 10.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-2R2Y can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 8.2A 10.5MOHM SM Product overview: SRR1260-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 8.2A, 10.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 8.2A, 10.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1260-2R2Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260-2R2Y
Fixed Inductors SRR1260-2R2Y
FIXED IND 2.2UH 8.2A 10.5MOHM SM

FIXED IND 2.2UH 8.2A 10.5MOHM SM

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 8.2A Rohs Compliant Bourns - 92AH6077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8.2A Rohs Compliant Bourns
92AH6077
Inductor, 2.2Uh, Shielded, 8.2A Rohs Compliant Bourns 92AH6077
INDUCTOR, 2.2UH, SHIELDED, 8.2A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 8.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273441-SRR1260-2R2Y SRR1260-2R2YDKR-ND 71-SRR1260-2R2Y SRR1260-2R2Y 92AH6077
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 2.2UH 8.2A 10.5MOHM Inductor and Choke Fixed Inductors Inductor, 2.2Uh, Shielded, 8.2A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details