Bourns, Inc. Inductor, Shielded, 270Uh, 1.2A, Smd, Full Reel; Inductance Bourns SRR1260-271K.

Description
INDUCTOR, SHIELDED, 270UH, 1.2A, SMD, FULL REEL; Inductance:270µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRR1260 Series; DC Resistance Max:0.45ohm; Product Width:12.5mmRoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 270UH, 1.2A, SMD, FULL REEL; Inductance:270µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRR1260 Series; DC Resistance Max:0.45ohm; Product Width:12.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 270Uh, 1.2A, Smd, Full Reel; Inductance Bourns - 28AC3136 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 270Uh, 1.2A, Smd, Full Reel; Inductance Bourns
28AC3136
Inductor, Shielded, 270Uh, 1.2A, Smd, Full Reel; Inductance Bourns 28AC3136
INDUCTOR, SHIELDED, 270UH, 1.2A, SMD, FULL REEL; Inductance:270µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRR1260 Series; DC Resistance Max:0.45ohm; Product Width:12.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 270UH, 1.2A, SMD, FULL REEL; Inductance:270µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:SRR1260 Series; DC Resistance Max:0.45ohm; Product Width:12.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3136
Product Name Inductor, Shielded, 270Uh, 1.2A, Smd, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details