Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1260-271K

Description
Win Source Part Number: 1273440-SRR1260-271K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 3.6MHz Package / Case: Nonstandard DC Resistance (DCR): 450mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1260-271KTR,-SRR 1260-271KCT,SRR1260- 271K,SRR1260271K,SRR 1260-271KCT,SRR1260- 271KTR,-SRR1260-271K ,-SRR1260-271K,SRR12 60-271KDKR Base Product Number: SRR1260 Current - Saturation (Isat): 1.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1273440-SRR1260-271K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 3.6MHz Package / Case: Nonstandard DC Resistance (DCR): 450mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1260-271KTR,-SRR 1260-271KCT,SRR1260- 271K,SRR1260271K,SRR 1260-271KCT,SRR1260- 271KTR,-SRR1260-271K ,-SRR1260-271K,SRR12 60-271KDKR Base Product Number: SRR1260 Current - Saturation (Isat): 1.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273440-SRR1260-271K
Inductors, Coils, Chokes - Fixed Inductors 1273440-SRR1260-271K
Win Source Part Number: 1273440-SRR1260-271K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 3.6MHz Package / Case: Nonstandard DC Resistance (DCR): 450mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1260-271KTR,-SRR 1260-271KCT,SRR1260- 271K,SRR1260271K,SRR 1260-271KCT,SRR1260- 271KTR,-SRR1260-271K ,-SRR1260-271K,SRR12 60-271KDKR Base Product Number: SRR1260 Current - Saturation (Isat): 1.2A

Win Source Part Number: 1273440-SRR1260-271K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 270 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 3.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 450mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1260-271KTR,-SRR1260-271KCT,SRR1260-271K,SRR1260271K,SRR1260-271KCT,SRR1260-271KTR,-SRR1260-271K,-SRR1260-271K,SRR1260-271KDKR
Base Product Number: SRR1260
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
Fixed Inductors - SRR1260-271KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-271KTR-ND
Fixed Inductors SRR1260-271KTR-ND
270µH Shielded Wirewound Inductor 1.3A 450mOhm Max Nonstandard

270µH Shielded Wirewound Inductor 1.3A 450mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-271KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-271KCT-ND
Fixed Inductors SRR1260-271KCT-ND
270µH Shielded Wirewound Inductor 1.3A 450mOhm Max Nonstandard

270µH Shielded Wirewound Inductor 1.3A 450mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-271KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-271KDKR-ND
Fixed Inductors SRR1260-271KDKR-ND
270µH Shielded Wirewound Inductor 1.3A 450mOhm Max Nonstandard

270µH Shielded Wirewound Inductor 1.3A 450mOhm Max Nonstandard

Buy Now Datasheet
SMD 270UH 1.3A 450MOHM Inductor and Choke - 71-SRR1260-271K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 1.3A 450MOHM Inductor and Choke
71-SRR1260-271K
SMD 270UH 1.3A 450MOHM Inductor and Choke 71-SRR1260-271K
FIXED IND 270UH 1.3A 450MOHM SMD Product overview: SRR1260-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.3A, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.3A, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-271K can be used for catalog matching and distributor lookup.

FIXED IND 270UH 1.3A 450MOHM SMD Product overview: SRR1260-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.3A, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.3A, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-271K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 270Uh, 1.2A, Smd, Full Reel; Inductance Bourns - 33M0078 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 270Uh, 1.2A, Smd, Full Reel; Inductance Bourns
33M0078
Inductor, Shielded, 270Uh, 1.2A, Smd, Full Reel; Inductance Bourns 33M0078
INDUCTOR, SHIELDED, 270UH, 1.2A, SMD, FULL REEL; Inductance:270µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Width:12.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 270UH, 1.2A, SMD, FULL REEL; Inductance:270µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Width:12.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 270Uh, Shielded, 1.3A Rohs Compliant Bourns - 92AH6078 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Uh, Shielded, 1.3A Rohs Compliant Bourns
92AH6078
Inductor, 270Uh, Shielded, 1.3A Rohs Compliant Bourns 92AH6078
INDUCTOR, 270UH, SHIELDED, 1.3A ROHS COMPLIANT: YES

INDUCTOR, 270UH, SHIELDED, 1.3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273440-SRR1260-271K SRR1260-271KTR-ND 71-SRR1260-271K 33M0078 92AH6078
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 270UH 1.3A 450MOHM Inductor and Choke Inductor, Shielded, 270Uh, 1.2A, Smd, Full Reel; Inductance Bourns Inductor, 270Uh, Shielded, 1.3A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0030 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details