Bourns, Inc. Fixed Inductors SRR1260-270M

Description
27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260-270MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-270MCT-ND
Fixed Inductors SRR1260-270MCT-ND
27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-270MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-270MTR-ND
Fixed Inductors SRR1260-270MTR-ND
27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-270MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-270MDKR-ND
Fixed Inductors SRR1260-270MDKR-ND
27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1260-270M
897507-SRR1260-270M
Fixed Inductors - SRR1260-270M 897507-SRR1260-270M
Manufacturer: Bourns Inc. Win Source Part Number: 897507-SRR1260-270M Series: SRR1260 Operating Temperature Range: -40°C ~ 125°C Features: 27 µH Shielded Wirewound Inductor 3.6 A 45mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1260 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1260-270M-ND, -SRR1260-270M-ND, SRR1260-270MCT, -SRR1260-270MTR, -SRR1260-270MCT, SRR1260-270MTR, -SRR1260-270M, SRR1260-270MDKR, SRR1260270M

Manufacturer: Bourns Inc.
Win Source Part Number: 897507-SRR1260-270M
Series: SRR1260
Operating Temperature Range: -40°C ~ 125°C
Features: 27 µH Shielded Wirewound Inductor 3.6 A 45mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1260
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1260-270M-ND, -SRR1260-270M-ND, SRR1260-270MCT, -SRR1260-270MTR, -SRR1260-270MCT, SRR1260-270MTR, -SRR1260-270M, SRR1260-270MDKR, SRR1260270M

Buy Now Datasheet
SMD 27UH 3.6A 45 MOHM Inductor and Choke - 71-SRR1260-270M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 3.6A 45 MOHM Inductor and Choke
71-SRR1260-270M
SMD 27UH 3.6A 45 MOHM Inductor and Choke 71-SRR1260-270M
FIXED IND 27UH 3.6A 45 MOHM SMD Product overview: SRR1260-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 3.6A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 3.6A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-270M can be used for catalog matching and distributor lookup.

FIXED IND 27UH 3.6A 45 MOHM SMD Product overview: SRR1260-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 3.6A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 3.6A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1260-270M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260-270M
Fixed Inductors SRR1260-270M
FIXED IND 27UH 3.6A 45 MOHM SMD

FIXED IND 27UH 3.6A 45 MOHM SMD

Supplier's Site Datasheet
Inductor, 27Uh, 3.6A, 20%, Shielded; Inductance Bourns - 57AC3498 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, 3.6A, 20%, Shielded; Inductance Bourns
57AC3498
Inductor, 27Uh, 3.6A, 20%, Shielded; Inductance Bourns 57AC3498
INDUCTOR, 27UH, 3.6A, 20%, SHIELDED; Inductance:27µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 27UH, 3.6A, 20%, SHIELDED; Inductance:27µH; RMS Current (Irms):3.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 27Uh, 3.6A, 20%; Inductance Bourns - 44AC2003 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 27Uh, 3.6A, 20%; Inductance Bourns
44AC2003
Inductor, Shielded, 27Uh, 3.6A, 20%; Inductance Bourns 44AC2003
INDUCTOR, SHIELDED, 27UH, 3.6A, 20%; Inductance:27µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.045ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 27UH, 3.6A, 20%; Inductance:27µH; RMS Current (Irms):3.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.045ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260-270MCT-ND 897507-SRR1260-270M 71-SRR1260-270M SRR1260-270M 57AC3498 44AC2003
Product Name Fixed Inductors Fixed Inductors - SRR1260-270M SMD 27UH 3.6A 45 MOHM Inductor and Choke Fixed Inductors Inductor, 27Uh, 3.6A, 20%, Shielded; Inductance Bourns Inductor, Shielded, 27Uh, 3.6A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC02E030TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 90
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details