Bourns, Inc. Inductor, Power, 220Uh, 1.38A, 10%, Full Reel; Inductance Bourns SRR1260-221K.

Description
INDUCTOR, POWER, 220UH, 1.38A, 10%, FULL REEL; Inductance:220µH; RMS Current (Irms):1.38A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRR1260 Series; DC Resistance Max:0.38ohm; Product Length:12.5mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, POWER, 220UH, 1.38A, 10%, FULL REEL; Inductance:220µH; RMS Current (Irms):1.38A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRR1260 Series; DC Resistance Max:0.38ohm; Product Length:12.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Power, 220Uh, 1.38A, 10%, Full Reel; Inductance Bourns - 28AC3135 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 220Uh, 1.38A, 10%, Full Reel; Inductance Bourns
28AC3135
Inductor, Power, 220Uh, 1.38A, 10%, Full Reel; Inductance Bourns 28AC3135
INDUCTOR, POWER, 220UH, 1.38A, 10%, FULL REEL; Inductance:220µH; RMS Current (Irms):1.38A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRR1260 Series; DC Resistance Max:0.38ohm; Product Length:12.5mmRoHS Compliant: Yes

INDUCTOR, POWER, 220UH, 1.38A, 10%, FULL REEL; Inductance:220µH; RMS Current (Irms):1.38A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SRR1260 Series; DC Resistance Max:0.38ohm; Product Length:12.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3135
Product Name Inductor, Power, 220Uh, 1.38A, 10%, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details