Bourns, Inc. SMD 1.5UH 8.8A 9.5MOHM Inductor and Choke SRR1260-1R5Y

Description
FIXED IND 1.5UH 8.8A 9.5MOHM SMD Product overview: SRR1260-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 8.8A, 9.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 8.8A, 9.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-1R5Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 8.8A 9.5MOHM SMD Product overview: SRR1260-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 8.8A, 9.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 8.8A, 9.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-1R5Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 8.8A 9.5MOHM Inductor and Choke - 71-SRR1260-1R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 8.8A 9.5MOHM Inductor and Choke
71-SRR1260-1R5Y
SMD 1.5UH 8.8A 9.5MOHM Inductor and Choke 71-SRR1260-1R5Y
FIXED IND 1.5UH 8.8A 9.5MOHM SMD Product overview: SRR1260-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 8.8A, 9.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 8.8A, 9.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-1R5Y can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 8.8A 9.5MOHM SMD Product overview: SRR1260-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 8.8A, 9.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 8.8A, 9.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-1R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1260-1R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-1R5YTR-ND
Fixed Inductors SRR1260-1R5YTR-ND
1.5µH Shielded Wirewound Inductor 8.8A 9.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 8.8A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-1R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-1R5YDKR-ND
Fixed Inductors SRR1260-1R5YDKR-ND
1.5µH Shielded Wirewound Inductor 8.8A 9.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 8.8A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-1R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-1R5YCT-ND
Fixed Inductors SRR1260-1R5YCT-ND
1.5µH Shielded Wirewound Inductor 8.8A 9.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 8.8A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273445-SRR1260-1R5Y
Inductors, Coils, Chokes - Fixed Inductors 1273445-SRR1260-1R5Y
Win Source Part Number: 1273445-SRR1260-1R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 24 @ 7.96MHz Frequency - Self Resonant: 86MHz Package / Case: Nonstandard DC Resistance (DCR): 9.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260-1R5YTR,SRR12 60-1R5Y,SRR1260-1R5Y CT,SRR12601R5Y,SRR12 60-1R5YDKR Base Product Number: SRR1260 Current - Saturation (Isat): 9.9A

Win Source Part Number: 1273445-SRR1260-1R5Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 24 @ 7.96MHz
Frequency - Self Resonant: 86MHz
Package / Case: Nonstandard
DC Resistance (DCR): 9.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260-1R5YTR,SRR1260-1R5Y,SRR1260-1R5YCT,SRR12601R5Y,SRR1260-1R5YDKR
Base Product Number: SRR1260
Current - Saturation (Isat): 9.9A

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 8.8A Rohs Compliant Bourns - 92AH6076 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 8.8A Rohs Compliant Bourns
92AH6076
Inductor, 1.5Uh, Shielded, 8.8A Rohs Compliant Bourns 92AH6076
INDUCTOR, 1.5UH, SHIELDED, 8.8A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 8.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1260-1R5Y SRR1260-1R5YTR-ND 1273445-SRR1260-1R5Y 92AH6076
Product Name SMD 1.5UH 8.8A 9.5MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 1.5Uh, Shielded, 8.8A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details