Bourns, Inc. SMD 180UH 1.4A 320MOHM Inductor and Choke SRR1260-181K

Description
FIXED IND 180UH 1.4A 320MOHM SMD Product overview: SRR1260-181K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 1.4A, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 1.4A, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-181K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 1.4A 320MOHM SMD Product overview: SRR1260-181K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 1.4A, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 1.4A, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-181K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180UH 1.4A 320MOHM Inductor and Choke - 71-SRR1260-181K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180UH 1.4A 320MOHM Inductor and Choke
71-SRR1260-181K
SMD 180UH 1.4A 320MOHM Inductor and Choke 71-SRR1260-181K
FIXED IND 180UH 1.4A 320MOHM SMD Product overview: SRR1260-181K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 1.4A, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 1.4A, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-181K can be used for catalog matching and distributor lookup.

FIXED IND 180UH 1.4A 320MOHM SMD Product overview: SRR1260-181K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 1.4A, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 1.4A, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-181K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273442-SRR1260-181K
Inductors, Coils, Chokes - Fixed Inductors 1273442-SRR1260-181K
Win Source Part Number: 1273442-SRR1260-181K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 180 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 26 @ 796kHz Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard DC Resistance (DCR): 320mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260-181KTR,SRR12 60-181KDKR,SRR126018 1K,-SRR1260-181K,-SR R1260-181KTR,-SRR126 0-181K,SRR1260-181K, SRR1260-181KCT,-SRR1 260-181KCT Base Product Number: SRR1260 Current - Saturation (Isat): 1.4A

Win Source Part Number: 1273442-SRR1260-181K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 180 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 26 @ 796kHz
Frequency - Self Resonant: 4.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 320mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260-181KTR,SRR1260-181KDKR,SRR1260181K,-SRR1260-181K,-SRR1260-181KTR,-SRR1260-181K,SRR1260-181K,SRR1260-181KCT,-SRR1260-181KCT
Base Product Number: SRR1260
Current - Saturation (Isat): 1.4A

Buy Now Datasheet
Fixed Inductors - SRR1260-181KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-181KTR-ND
Fixed Inductors SRR1260-181KTR-ND
180µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-181KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-181KCT-ND
Fixed Inductors SRR1260-181KCT-ND
180µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-181KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-181KDKR-ND
Fixed Inductors SRR1260-181KDKR-ND
180µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 180Uh, 1.4A, Smd; Inductance Bourns - 07W8492 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 180Uh, 1.4A, Smd; Inductance Bourns
07W8492
Inductor, Shielded, 180Uh, 1.4A, Smd; Inductance Bourns 07W8492
INDUCTOR, SHIELDED, 180UH, 1.4A, SMD; Inductance:180µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; Q Factor:26 RoHS Compliant: Yes

INDUCTOR, SHIELDED, 180UH, 1.4A, SMD; Inductance:180µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; Q Factor:26 RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 180Uh, 1.4A, Smd, Full Reel; Inductance Bourns - 33M0075 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 180Uh, 1.4A, Smd, Full Reel; Inductance Bourns
33M0075
Inductor, Shielded, 180Uh, 1.4A, Smd, Full Reel; Inductance Bourns 33M0075
INDUCTOR, SHIELDED, 180UH, 1.4A, SMD, FULL REEL; Inductance:180µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Width:12.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 180UH, 1.4A, SMD, FULL REEL; Inductance:180µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Width:12.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 180Uh, 1.4A, Shielded; Inductance Bourns - 57AC3497 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 180Uh, 1.4A, Shielded; Inductance Bourns
57AC3497
Power Inductor, 180Uh, 1.4A, Shielded; Inductance Bourns 57AC3497
POWER INDUCTOR, 180UH, 1.4A, SHIELDED; Inductance:180µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 180UH, 1.4A, SHIELDED; Inductance:180µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1260-181K 1273442-SRR1260-181K SRR1260-181KTR-ND 07W8492 33M0075 57AC3497
Product Name SMD 180UH 1.4A 320MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 180Uh, 1.4A, Smd; Inductance Bourns Inductor, Shielded, 180Uh, 1.4A, Smd, Full Reel; Inductance Bourns Power Inductor, 180Uh, 1.4A, Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 180 microH 180 microH 180 microH 180 microH 180 microH
Unlock Full Specs
to access all available technical data