Bourns, Inc. Fixed Inductors SRR1260-180M

Description
18µH Shielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260-180MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-180MCT-ND
Fixed Inductors SRR1260-180MCT-ND
18µH Shielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-180MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-180MTR-ND
Fixed Inductors SRR1260-180MTR-ND
18µH Shielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-180MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-180MDKR-ND
Fixed Inductors SRR1260-180MDKR-ND
18µH Shielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1260-180M
934995-SRR1260-180M
Fixed Inductors - SRR1260-180M 934995-SRR1260-180M
Manufacturer: Bourns Inc. Win Source Part Number: 934995-SRR1260-180M Series: SRR1260 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 36mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1260 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR1260-180MCT, SRR1260-180M-ND, -SRR1260-180M-ND, -SRR1260-180M, SRR1260180M, SRR1260-180MDKR, SRR1260-180MCT, SRR1260-180MTR, -SRR1260-180MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 934995-SRR1260-180M
Series: SRR1260
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 36mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1260
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR1260-180MCT, SRR1260-180M-ND, -SRR1260-180M-ND, -SRR1260-180M, SRR1260180M, SRR1260-180MDKR, SRR1260-180MCT, SRR1260-180MTR, -SRR1260-180MTR

Buy Now Datasheet
SMD 18UH 4.2A 36 MOHM Inductor and Choke - 71-SRR1260-180M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 4.2A 36 MOHM Inductor and Choke
71-SRR1260-180M
SMD 18UH 4.2A 36 MOHM Inductor and Choke 71-SRR1260-180M
FIXED IND 18UH 4.2A 36 MOHM SMD Product overview: SRR1260-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 4.2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 4.2A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-180M can be used for catalog matching and distributor lookup.

FIXED IND 18UH 4.2A 36 MOHM SMD Product overview: SRR1260-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 4.2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 4.2A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-180M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 18Uh, 4.2A, 20%, Shielded; Inductance Bourns - 57AC3496 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, 4.2A, 20%, Shielded; Inductance Bourns
57AC3496
Inductor, 18Uh, 4.2A, 20%, Shielded; Inductance Bourns 57AC3496
INDUCTOR, 18UH, 4.2A, 20%, SHIELDED; Inductance:18µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.9A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 18UH, 4.2A, 20%, SHIELDED; Inductance:18µH; RMS Current (Irms):4.2A; Inductor Construction:Shielded; Saturation Current (Isat):3.9A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 18Uh, 4.2A, 20%; Inductance Bourns - 44AC2002 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, 4.2A, 20%; Inductance Bourns
44AC2002
Inductor, Shielded, 18Uh, 4.2A, 20%; Inductance Bourns 44AC2002
INDUCTOR, SHIELDED, 18UH, 4.2A, 20%; Inductance:18µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.9A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.036ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, 4.2A, 20%; Inductance:18µH; RMS Current (Irms):4.2A; Inductor Construction:Shielded; Saturation Current (Isat):3.9A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.036ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR1260-180M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260-180M
Fixed Inductors SRR1260-180M
FIXED IND 18UH 4.2A 36 MOHM SMD

FIXED IND 18UH 4.2A 36 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260-180MCT-ND 934995-SRR1260-180M 71-SRR1260-180M 57AC3496 44AC2002 SRR1260-180M
Product Name Fixed Inductors Fixed Inductors - SRR1260-180M SMD 18UH 4.2A 36 MOHM Inductor and Choke Inductor, 18Uh, 4.2A, 20%, Shielded; Inductance Bourns Inductor, Shielded, 18Uh, 4.2A, 20%; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 2 (+/- %)
View Details