Bourns, Inc. 150UH 1.55A 260MOHM Inductor and Choke SRR1260-151K

Description
FIXED IND 150UH 1.55A 260MOHM SM Product overview: SRR1260-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.55A, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.55A, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-151K can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 150UH 1.55A 260MOHM SM Product overview: SRR1260-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.55A, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.55A, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-151K can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor, SRR1260 Series, features an inductance of 150 µH with a tolerance of 10%. It has a DC resistance of 0.26 Ohm and a maximum current rating of 1.55 A. This component is shielded, which helps reduce electromagnetic interference, making it suitable for various applications including DC/DC converters and power supplies for portable communication equipment, camcorders, and LCD televisions. The inductor is RoHS compliant and can operate within a temperature range of -40 °C to +125 °C. It is packaged in reels of 600 pieces, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor, SRR1260 Series, features an inductance of 150 µH with a tolerance of 10%. It has a DC resistance of 0.26 Ohm and a maximum current rating of 1.55 A. This component is shielded, which helps reduce electromagnetic interference, making it suitable for various applications including DC/DC converters and power supplies for portable communication equipment, camcorders, and LCD televisions. The inductor is RoHS compliant and can operate within a temperature range of -40 °C to +125 °C. It is packaged in reels of 600 pieces, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
150UH 1.55A 260MOHM Inductor and Choke - 71-SRR1260-151K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 1.55A 260MOHM Inductor and Choke
71-SRR1260-151K
150UH 1.55A 260MOHM Inductor and Choke 71-SRR1260-151K
FIXED IND 150UH 1.55A 260MOHM SM Product overview: SRR1260-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.55A, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.55A, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-151K can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1.55A 260MOHM SM Product overview: SRR1260-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.55A, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.55A, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-151K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273443-SRR1260-151K
Inductors, Coils, Chokes - Fixed Inductors 1273443-SRR1260-151K
Win Source Part Number: 1273443-SRR1260-151K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 260mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.55 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260-151K,SRR1260 151K,SRR1260-151KCT, -SRR1260-151K,-SRR12 60-151KCT,-SRR1260-1 51K,SRR1260-151KTR,- SRR1260-151KTR,SRR12 60-151KDKR Base Product Number: SRR1260 Current - Saturation (Isat): 1.55A

Win Source Part Number: 1273443-SRR1260-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 260mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.55 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260-151K,SRR1260151K,SRR1260-151KCT,-SRR1260-151K,-SRR1260-151KCT,-SRR1260-151K,SRR1260-151KTR,-SRR1260-151KTR,SRR1260-151KDKR
Base Product Number: SRR1260
Current - Saturation (Isat): 1.55A

Buy Now Datasheet
Surface Mount Inductors - 7272255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272255
Surface Mount Inductors 7272255
Bourns SRR1260-151K

Bourns SRR1260-151K

Supplier's Site
Surface Mount Inductors - 7272255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272255P
Surface Mount Inductors 7272255P
Bourns SRR1260-151K

Bourns SRR1260-151K

Supplier's Site
Surface Mount Inductors - 1727185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727185
Surface Mount Inductors 1727185
Bourns SRR1260-151K

Bourns SRR1260-151K

Supplier's Site
Fixed Inductors - SRR1260-151KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-151KCT-ND
Fixed Inductors SRR1260-151KCT-ND
150µH Shielded Wirewound Inductor 1.55A 260mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.55A 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-151KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-151KTR-ND
Fixed Inductors SRR1260-151KTR-ND
150µH Shielded Wirewound Inductor 1.55A 260mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.55A 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-151KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-151KDKR-ND
Fixed Inductors SRR1260-151KDKR-ND
150µH Shielded Wirewound Inductor 1.55A 260mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.55A 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-151K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260-151K
Fixed Inductors SRR1260-151K
FIXED IND 150UH 1.55A 260MOHM SM

FIXED IND 150UH 1.55A 260MOHM SM

Supplier's Site Datasheet
Inductor, Shielded, 150Uh, 1.55A, Smd; Inductance Bourns - 04P2016 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 1.55A, Smd; Inductance Bourns
04P2016
Inductor, Shielded, 150Uh, 1.55A, Smd; Inductance Bourns 04P2016
INDUCTOR, SHIELDED, 150UH, 1.55A, SMD; Inductance:150µH; RMS Current (Irms):1.55A; Inductor Construction:Shielde d; Saturation Current (Isat):1.55A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; Q Factor:20 RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 1.55A, SMD; Inductance:150µH; RMS Current (Irms):1.55A; Inductor Construction:Shielded; Saturation Current (Isat):1.55A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; Q Factor:20 RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srr1260 Series, 150 H, 10%, Shielded, 0.26 Ohm, 1.55 A Rohs Compliant Bourns - 45W6420 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1260 Series, 150 H, 10%, Shielded, 0.26 Ohm, 1.55 A Rohs Compliant Bourns
45W6420
Surface Mount Power Inductor, Srr1260 Series, 150 H, 10%, Shielded, 0.26 Ohm, 1.55 A Rohs Compliant Bourns 45W6420
Surface Mount Power Inductor, SRR1260 Series, 150 H, 10%, Shielded, 0.26 ohm, 1.55 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1260 Series, 150 H, 10%, Shielded, 0.26 ohm, 1.55 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 150Uh, 1.55A, Smd, Full Reel; Inductance Bourns - 33M0074 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 1.55A, Smd, Full Reel; Inductance Bourns
33M0074
Inductor, Shielded, 150Uh, 1.55A, Smd, Full Reel; Inductance Bourns 33M0074
INDUCTOR, SHIELDED, 150UH, 1.55A, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):1.55A; Inductor Construction:Shielde d; Saturation Current (Isat):1.55A; Product Range:SRR1260 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 1.55A, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):1.55A; Inductor Construction:Shielded; Saturation Current (Isat):1.55A; Product Range:SRR1260 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1260-151K 1273443-SRR1260-151K 7272255 7272255P SRR1260-151KCT-ND SRR1260-151K 04P2016 45W6420 33M0074
Product Name 150UH 1.55A 260MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors Inductor, Shielded, 150Uh, 1.55A, Smd; Inductance Bourns Surface Mount Power Inductor, Srr1260 Series, 150 H, 10%, Shielded, 0.26 Ohm, 1.55 A Rohs Compliant Bourns Inductor, Shielded, 150Uh, 1.55A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 150 microH 150 microH 150 microH 150 microH 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2334JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details