Bourns, Inc. Fixed Inductors SRR1260-150M

Description
15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-150MCT-ND
Fixed Inductors SRR1260-150MCT-ND
15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-150MTR-ND
Fixed Inductors SRR1260-150MTR-ND
15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-150MDKR-ND
Fixed Inductors SRR1260-150MDKR-ND
15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7272237P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272237P
Surface Mount Inductors 7272237P
Bourns SRR1260-150M

Bourns SRR1260-150M

Supplier's Site
Surface Mount Inductors - 1729760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729760
Surface Mount Inductors 1729760
Bourns SRR1260-150M

Bourns SRR1260-150M

Supplier's Site
SMD 15UH 5A 27 MOHM Inductor and Choke - 71-SRR1260-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 5A 27 MOHM Inductor and Choke
71-SRR1260-150M
SMD 15UH 5A 27 MOHM Inductor and Choke 71-SRR1260-150M
FIXED IND 15UH 5A 27 MOHM SMD Product overview: SRR1260-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 5A 27 MOHM SMD Product overview: SRR1260-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1260-150M
897505-SRR1260-150M
Fixed Inductors - SRR1260-150M 897505-SRR1260-150M
Manufacturer: Bourns Inc. Win Source Part Number: 897505-SRR1260-150M Series: SRR1260 Operating Temperature Range: -40°C ~ 125°C Features: 15 µH Shielded Wirewound Inductor 5 A 27mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1260 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1260-150M-ND, -SRR1260-150M-ND, SRR1260-150MCT, SRR1260150M, -SRR1260-150MCT, SRR1260-150MDKR, SRR1260-150MTR, -SRR1260-150M, -SRR1260-150MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897505-SRR1260-150M
Series: SRR1260
Operating Temperature Range: -40°C ~ 125°C
Features: 15 µH Shielded Wirewound Inductor 5 A 27mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1260
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1260-150M-ND, -SRR1260-150M-ND, SRR1260-150MCT, SRR1260150M, -SRR1260-150MCT, SRR1260-150MDKR, SRR1260-150MTR, -SRR1260-150M, -SRR1260-150MTR

Buy Now Datasheet
Inductor, Shielded, 15Uh, 4.6A, Smd; Inductance Bourns - 04P2015 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 4.6A, Smd; Inductance Bourns
04P2015
Inductor, Shielded, 15Uh, 4.6A, Smd; Inductance Bourns 04P2015
INDUCTOR, SHIELDED, 15UH, 4.6A, SMD; Inductance:15µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.6A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.027ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 4.6A, SMD; Inductance:15µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4.6A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.027ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 15Uh, 5A, 20%, Shielded; Inductance Bourns - 38AC2402 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 5A, 20%, Shielded; Inductance Bourns
38AC2402
Inductor, 15Uh, 5A, 20%, Shielded; Inductance Bourns 38AC2402
INDUCTOR, 15UH, 5A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.6A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 5A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4.6A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 15Uh, 4.6A, Smd, Full Reel; Inductance Bourns - 02J3130 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 4.6A, Smd, Full Reel; Inductance Bourns
02J3130
Inductor, Shielded, 15Uh, 4.6A, Smd, Full Reel; Inductance Bourns 02J3130
INDUCTOR, SHIELDED, 15UH, 4.6A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.6A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 4.6A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4.6A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRR1260-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260-150M
Fixed Inductors SRR1260-150M
FIXED IND 15UH 5A 27 MOHM SMD

FIXED IND 15UH 5A 27 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260-150MCT-ND 7272237P 1729760 71-SRR1260-150M 897505-SRR1260-150M 04P2015 38AC2402 SRR1260-150M
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 15UH 5A 27 MOHM Inductor and Choke Fixed Inductors - SRR1260-150M Inductor, Shielded, 15Uh, 4.6A, Smd; Inductance Bourns Inductor, 15Uh, 5A, 20%, Shielded; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details