FIXED IND 120UH 1.65A 210MOHM SM Product overview: SRR1260-121K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 1.65A, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 1.65A, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-121K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273444-SRR1260-121K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 120 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 26 @ 796kHz
Frequency - Self Resonant: 5.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 210mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.65 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260-121KCT,-SRR1
Base Product Number: SRR1260
Current - Saturation (Isat): 1.65A
120µH Shielded Wirewound Inductor 1.65A 210mOhm Max Nonstandard
120µH Shielded Wirewound Inductor 1.65A 210mOhm Max Nonstandard
120µH Shielded Wirewound Inductor 1.65A 210mOhm Max Nonstandard
INDUCTOR, SHIELDED, 120UH, 1.65A, SMD, FULL REEL; Inductance:120µH; RMS Current (Irms):1.65A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 120UH, 1.65A, SMD; Inductance:120µH; RMS Current (Irms):1.65A; Inductor Construction:Shielde
POWER INDUCTOR, 120UH, 1.65A, SHIELDED; Inductance:120µH; RMS Current (Irms):1.65A; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7633540P | 7633540 | 71-SRR1260-121K | 1273444-SRR1260-121K | SRR1260-121KCT-ND | 33M0073 | 87W6025 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | 120UH 1.65A 210MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Shielded, 120Uh, 1.65A, Smd, Full Reel; Inductance Bourns | Inductor, Shielded, 120Uh, 1.65A, Smd; Inductance Bourns |
| Inductance Range | 120 microH | 120 microH | 120 microH | 120 microH | 120 microH | 120 microH | |
| Rated DC Current | 1650 milliamps | 1650 milliamps | 1650 milliamps | 1650 milliamps | 1650 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1260 | 1260 | |||||
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound |