Bourns, Inc. SMD 12UH 5.2A 23 MOHM Inductor and Choke SRR1260-120M

Description
FIXED IND 12UH 5.2A 23 MOHM SMD Product overview: SRR1260-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 5.2A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 5.2A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-120M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 5.2A 23 MOHM SMD Product overview: SRR1260-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 5.2A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 5.2A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-120M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12UH 5.2A 23 MOHM Inductor and Choke - 71-SRR1260-120M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 5.2A 23 MOHM Inductor and Choke
71-SRR1260-120M
SMD 12UH 5.2A 23 MOHM Inductor and Choke 71-SRR1260-120M
FIXED IND 12UH 5.2A 23 MOHM SMD Product overview: SRR1260-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 5.2A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 5.2A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-120M can be used for catalog matching and distributor lookup.

FIXED IND 12UH 5.2A 23 MOHM SMD Product overview: SRR1260-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 5.2A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 5.2A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-120M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1260-120MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-120MTR-ND
Fixed Inductors SRR1260-120MTR-ND
12µH Shielded Inductor 5.2A 23mOhm Max Nonstandard

12µH Shielded Inductor 5.2A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-120MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-120MDKR-ND
Fixed Inductors SRR1260-120MDKR-ND
12µH Shielded Inductor 5.2A 23mOhm Max Nonstandard

12µH Shielded Inductor 5.2A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-120MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-120MCT-ND
Fixed Inductors SRR1260-120MCT-ND
12µH Shielded Inductor 5.2A 23mOhm Max Nonstandard

12µH Shielded Inductor 5.2A 23mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7633531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7633531
Surface Mount Inductors 7633531
Bourns SRR1260-120M

Bourns SRR1260-120M

Supplier's Site
Surface Mount Inductors - 1728556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728556
Surface Mount Inductors 1728556
Bourns SRR1260-120M

Bourns SRR1260-120M

Supplier's Site
Fixed Inductors - SRR1260-120M - 851099-SRR1260-120M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR1260-120M
851099-SRR1260-120M
Fixed Inductors - SRR1260-120M 851099-SRR1260-120M
Manufacturer: Bourns Inc. Win Source Part Number: 851099-SRR1260-120M Series: SRR1260 Features: 12 µH Inductor 5.2 A Package: Reel - TR Family Name: SRR1260 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1260-120MTR, -SRR1260-120M-ND, SRR1260-120M-ND, -SRR1260-120MTR, SRR1260-120MCT, SRR1260120M, -SRR1260-120MCT, SRR1260-120MDKR, -SRR1260-120M

Manufacturer: Bourns Inc.
Win Source Part Number: 851099-SRR1260-120M
Series: SRR1260
Features: 12 µH Inductor 5.2 A
Package: Reel - TR
Family Name: SRR1260
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1260-120MTR, -SRR1260-120M-ND, SRR1260-120M-ND, -SRR1260-120MTR, SRR1260-120MCT, SRR1260120M, -SRR1260-120MCT, SRR1260-120MDKR, -SRR1260-120M

Buy Now Datasheet
Fixed Inductors - SRR1260-120M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260-120M
Fixed Inductors SRR1260-120M
FIXED IND 12UH 5.2A 23 MOHM SMD

FIXED IND 12UH 5.2A 23 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 12Uh, 5A, Smd, Full Reel; Inductance Bourns - 83R8949 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Uh, 5A, Smd, Full Reel; Inductance Bourns
83R8949
Inductor, Shielded, 12Uh, 5A, Smd, Full Reel; Inductance Bourns 83R8949
INDUCTOR, SHIELDED, 12UH, 5A, SMD, FULL REEL; Inductance:12µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.023ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 12UH, 5A, SMD, FULL REEL; Inductance:12µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.023ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 12Uh, 5A, Smd; Inductance Bourns - 02J3129 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Uh, 5A, Smd; Inductance Bourns
02J3129
Inductor, Shielded, 12Uh, 5A, Smd; Inductance Bourns 02J3129
INDUCTOR, SHIELDED, 12UH, 5A, SMD; Inductance:12µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.023ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 12UH, 5A, SMD; Inductance:12µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.023ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1260-120M SRR1260-120MTR-ND 7633531 851099-SRR1260-120M SRR1260-120M 83R8949 02J3129
Product Name SMD 12UH 5.2A 23 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Fixed Inductors - SRR1260-120M Fixed Inductors Inductor, Shielded, 12Uh, 5A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 12Uh, 5A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 12 microH 12 microH 12 microH 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details