Bourns, Inc. Surface Mount Inductors SRR1260-101M

Description
Bourns SRR1260-101M
Request a Quote Datasheet
Description
Bourns SRR1260-101M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7272252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272252P
Surface Mount Inductors 7272252P
Bourns SRR1260-101M

Bourns SRR1260-101M

Supplier's Site
Surface Mount Inductors - 1728543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728543
Surface Mount Inductors 1728543
Bourns SRR1260-101M

Bourns SRR1260-101M

Supplier's Site
Fixed Inductors - SRR1260-101MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-101MCT-ND
Fixed Inductors SRR1260-101MCT-ND
100µH Shielded Wirewound Inductor 1.7A 180mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.7A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-101MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-101MTR-ND
Fixed Inductors SRR1260-101MTR-ND
100µH Shielded Wirewound Inductor 1.7A 180mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.7A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-101MDKR-ND
Fixed Inductors SRR1260-101MDKR-ND
100µH Shielded Wirewound Inductor 1.7A 180mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.7A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-101M - 852641-SRR1260-101M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR1260-101M
852641-SRR1260-101M
Fixed Inductors - SRR1260-101M 852641-SRR1260-101M
Manufacturer: Bourns Inc. Win Source Part Number: 852641-SRR1260-101M Series: SRR1260 Features: 100 µH Inductor 1.7 A Package: Reel - TR Family Name: SRR1260 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1260-101M-ND, -SRR1260-101M, -SRR1260-101M-ND, SRR1260101M, SRR1260-101MCT, -SRR1260-101MTR, 2266-SRR1260-101M, SRR1260-101MTR, -SRR1260-101MCT, SRR1260-101MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 852641-SRR1260-101M
Series: SRR1260
Features: 100 µH Inductor 1.7 A
Package: Reel - TR
Family Name: SRR1260
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1260-101M-ND, -SRR1260-101M, -SRR1260-101M-ND, SRR1260101M, SRR1260-101MCT, -SRR1260-101MTR, 2266-SRR1260-101M, SRR1260-101MTR, -SRR1260-101MCT, SRR1260-101MDKR

Buy Now Datasheet
SMD 100UH 1.7A 180MOHM Inductor and Choke - 71-SRR1260-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1.7A 180MOHM Inductor and Choke
71-SRR1260-101M
SMD 100UH 1.7A 180MOHM Inductor and Choke 71-SRR1260-101M
FIXED IND 100UH 1.7A 180MOHM SMD Product overview: SRR1260-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.7A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.7A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.7A 180MOHM SMD Product overview: SRR1260-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.7A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.7A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1260-101M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260-101M
Fixed Inductors SRR1260-101M
FIXED IND 100UH 1.7A 180MOHM SMD

FIXED IND 100UH 1.7A 180MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 100Uh, 1.7A, Smd; Inductance Bourns - 04P2013 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 1.7A, Smd; Inductance Bourns
04P2013
Inductor, Shielded, 100Uh, 1.7A, Smd; Inductance Bourns 04P2013
INDUCTOR, SHIELDED, 100UH, 1.7A, SMD; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.18ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 1.7A, SMD; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.18ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shld, 100Uh, 20%, Power, 1.7A; Inductance Bourns - 49AC5098 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 100Uh, 20%, Power, 1.7A; Inductance Bourns
49AC5098
Inductor, Shld, 100Uh, 20%, Power, 1.7A; Inductance Bourns 49AC5098
INDUCTOR, SHLD, 100UH, 20%, POWER, 1.7A; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 100UH, 20%, POWER, 1.7A; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, 1.7A, 20%, Shielded; Inductance Bourns - 38AC2401 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.7A, 20%, Shielded; Inductance Bourns
38AC2401
Inductor, 100Uh, 1.7A, 20%, Shielded; Inductance Bourns 38AC2401
INDUCTOR, 100UH, 1.7A, 20%, SHIELDED; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 1.7A, 20%, SHIELDED; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 100Uh, 1.7A, 20%; Inductance Bourns - 02J3128 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 1.7A, 20%; Inductance Bourns
02J3128
Inductor, Shielded, 100Uh, 1.7A, 20%; Inductance Bourns 02J3128
INDUCTOR, SHIELDED, 100UH, 1.7A, 20%; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.18ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 1.7A, 20%; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.18ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7272252P 1728543 SRR1260-101MCT-ND 852641-SRR1260-101M 71-SRR1260-101M SRR1260-101M 04P2013 49AC5098
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors - SRR1260-101M SMD 100UH 1.7A 180MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 100Uh, 1.7A, Smd; Inductance Bourns Inductor, Shld, 100Uh, 20%, Power, 1.7A; Inductance Bourns
Inductance Range 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH
Rated DC Current 1700 milliamps 1700 milliamps 1700 milliamps 1700 milliamps 1700 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1260 1260
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers