Bourns, Inc. SMD 8.2UH 4.5A 27 MOHM Inductor and Choke SRR1240-8R2M

Description
FIXED IND 8.2UH 4.5A 27 MOHM SMD Product overview: SRR1240-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 4.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 4.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-8R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2UH 4.5A 27 MOHM SMD Product overview: SRR1240-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 4.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 4.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-8R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2UH 4.5A 27 MOHM Inductor and Choke - 71-SRR1240-8R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 4.5A 27 MOHM Inductor and Choke
71-SRR1240-8R2M
SMD 8.2UH 4.5A 27 MOHM Inductor and Choke 71-SRR1240-8R2M
FIXED IND 8.2UH 4.5A 27 MOHM SMD Product overview: SRR1240-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 4.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 4.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-8R2M can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 4.5A 27 MOHM SMD Product overview: SRR1240-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 4.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 4.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-8R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1240-8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1240-8R2MTR-ND
Fixed Inductors SRR1240-8R2MTR-ND
8.2µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1240-8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1240-8R2MCT-ND
Fixed Inductors SRR1240-8R2MCT-ND
8.2µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1240-8R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1240-8R2MDKR-ND
Fixed Inductors SRR1240-8R2MDKR-ND
8.2µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273455-SRR1240-8R2M
Inductors, Coils, Chokes - Fixed Inductors 1273455-SRR1240-8R2M
Win Source Part Number: 1273455-SRR1240-8R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1240 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 32MHz Package / Case: Nonstandard DC Resistance (DCR): 27mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: -SRR1240-8R2M,SRR124 0-8R2MCT,-SRR1240-8R 2MTR,SRR1240-8R2M,SR R12408R2M,SRR1240-8R 2MTR,-SRR1240-8R2MCT ,SRR1240-8R2MDKR,-SR R1240-8R2M Base Product Number: SRR1240 Current - Saturation (Isat): 4.3A

Win Source Part Number: 1273455-SRR1240-8R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1240
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 32MHz
Package / Case: Nonstandard
DC Resistance (DCR): 27mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: -SRR1240-8R2M,SRR1240-8R2MCT,-SRR1240-8R2MTR,SRR1240-8R2M,SRR12408R2M,SRR1240-8R2MTR,-SRR1240-8R2MCT,SRR1240-8R2MDKR,-SRR1240-8R2M
Base Product Number: SRR1240
Current - Saturation (Isat): 4.3A

Buy Now Datasheet
Surface Mount Power Inductor, Srr1240 Series, 8.2 H, 20%, Shielded, 0.027 Ohm, 4.5 A Rohs Compliant Bourns - 06X7777 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1240 Series, 8.2 H, 20%, Shielded, 0.027 Ohm, 4.5 A Rohs Compliant Bourns
06X7777
Surface Mount Power Inductor, Srr1240 Series, 8.2 H, 20%, Shielded, 0.027 Ohm, 4.5 A Rohs Compliant Bourns 06X7777
Surface Mount Power Inductor, SRR1240 Series, 8.2 H, 20%, Shielded, 0.027 ohm, 4.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1240 Series, 8.2 H, 20%, Shielded, 0.027 ohm, 4.5 A RoHS Compliant: Yes

Supplier's Site
Inductor, 8.2Uh, Shielded, 4.5A; Inductance Bourns - 33AK4573 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 4.5A; Inductance Bourns
33AK4573
Inductor, 8.2Uh, Shielded, 4.5A; Inductance Bourns 33AK4573
INDUCTOR, 8.2UH, SHIELDED, 4.5A; Inductance:8.2µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.027ohm RoHS Compliant: Yes

INDUCTOR, 8.2UH, SHIELDED, 4.5A; Inductance:8.2µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.027ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 8.2Uh, Shielded, 4.5A; Inductance Bourns - 33M0067 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 4.5A; Inductance Bourns
33M0067
Inductor, 8.2Uh, Shielded, 4.5A; Inductance Bourns 33M0067
INDUCTOR, 8.2UH, SHIELDED, 4.5A; Inductance:8.2µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.027ohm RoHS Compliant: Yes

INDUCTOR, 8.2UH, SHIELDED, 4.5A; Inductance:8.2µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.027ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1240-8R2M SRR1240-8R2MTR-ND 1273455-SRR1240-8R2M 06X7777 33AK4573
Product Name SMD 8.2UH 4.5A 27 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srr1240 Series, 8.2 H, 20%, Shielded, 0.027 Ohm, 4.5 A Rohs Compliant Bourns Inductor, 8.2Uh, Shielded, 4.5A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 8.2 microH 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 3-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-6N8 0402CT-6N8XJRW , 0402CT-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details