FIXED IND 820UH 450MA 2.4OHM SMD Product overview: SRR1240-821K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 450MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 450MA, 2.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-821K can be used for catalog matching and distributor lookup.
820µH Shielded Wirewound Inductor 450mA 2.4Ohm Max Nonstandard
820µH Shielded Wirewound Inductor 450mA 2.4Ohm Max Nonstandard
820µH Shielded Wirewound Inductor 450mA 2.4Ohm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 897503-SRR1240-821K
Series: SRR1240
Operating Temperature Range: -40°C ~ 125°C
Features: 820 µH Shielded Wirewound Inductor 450 mA 2.4Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1240
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1240-821KDKR, SRR1240-821KCT, SRR1240821K, SRR1240-821K-ND, SRR1240-821KTR
Surface Mount Power Inductor, SRR1240 Series, 820 H, 10%, Shielded, 2.4 ohm, 450 mA RoHS Compliant: Yes
FIXED IND 820UH 450MA 2.4OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1240-821K | SRR1240-821KCT-ND | 897503-SRR1240-821K | 06X7779 | SRR1240-821K |
| Product Name | SMD 820UH 450MA 2.4OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SRR1240-821K | Surface Mount Power Inductor, Srr1240 Series, 820 H, 10%, Shielded, 2.4 Ohm, 450 Ma Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 820 microH | 820 microH |