Bourns, Inc. Fixed Inductors SRR1240-820M

Description
82µH Shielded Wirewound Inductor 1.35A 250mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 1.35A 250mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1240-820MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-820MTR-ND
Fixed Inductors 118-SRR1240-820MTR-ND
82µH Shielded Wirewound Inductor 1.35A 250mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 1.35A 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-820MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-820MCT-ND
Fixed Inductors 118-SRR1240-820MCT-ND
82µH Shielded Wirewound Inductor 1.35A 250mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 1.35A 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-820MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-820MDKR-ND
Fixed Inductors 118-SRR1240-820MDKR-ND
FIXED IND 82UH 1.35A 250 MOHM

FIXED IND 82UH 1.35A 250 MOHM

Buy Now Datasheet
Surface Mount Power Inductor, Srr1240 Series, 82 H, 20%, Shielded, 0.25 Ohm, 1.35 A Rohs Compliant Bourns - 06X7778 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1240 Series, 82 H, 20%, Shielded, 0.25 Ohm, 1.35 A Rohs Compliant Bourns
06X7778
Surface Mount Power Inductor, Srr1240 Series, 82 H, 20%, Shielded, 0.25 Ohm, 1.35 A Rohs Compliant Bourns 06X7778
Surface Mount Power Inductor, SRR1240 Series, 82 H, 20%, Shielded, 0.25 ohm, 1.35 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1240 Series, 82 H, 20%, Shielded, 0.25 ohm, 1.35 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1240-820MTR-ND 06X7778
Product Name Fixed Inductors Surface Mount Power Inductor, Srr1240 Series, 82 H, 20%, Shielded, 0.25 Ohm, 1.35 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N0 0201DS-5N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details