Bourns, Inc. Fixed Inductors SRR1240-6R8M

Description
6.8µH Shielded Wirewound Inductor 5.2A 23mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 5.2A 23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1240-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1240-6R8MDKR-ND
Fixed Inductors SRR1240-6R8MDKR-ND
6.8µH Shielded Wirewound Inductor 5.2A 23mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 5.2A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1240-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1240-6R8MCT-ND
Fixed Inductors SRR1240-6R8MCT-ND
6.8µH Shielded Wirewound Inductor 5.2A 23mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 5.2A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1240-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1240-6R8MTR-ND
Fixed Inductors SRR1240-6R8MTR-ND
6.8µH Shielded Wirewound Inductor 5.2A 23mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 5.2A 23mOhm Max Nonstandard

Buy Now Datasheet
SMD 6.8UH 5.2A 23 MOHM Inductor and Choke - 71-SRR1240-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 5.2A 23 MOHM Inductor and Choke
71-SRR1240-6R8M
SMD 6.8UH 5.2A 23 MOHM Inductor and Choke 71-SRR1240-6R8M
FIXED IND 6.8UH 5.2A 23 MOHM SMD Product overview: SRR1240-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 5.2A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 5.2A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 5.2A 23 MOHM SMD Product overview: SRR1240-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 5.2A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 5.2A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1240-6R8M
934993-SRR1240-6R8M
Fixed Inductors - SRR1240-6R8M 934993-SRR1240-6R8M
Manufacturer: Bourns Inc. Win Source Part Number: 934993-SRR1240-6R8M Series: SRR1240 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 23mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1240 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1240-6R8MDKR, SRR12406R8M, -SRR1240-6R8M, SRR1240-6R8M-ND, -SRR1240-6R8M-ND, -SRR1240-6R8MTR, SRR1240-6R8MTR, -SRR1240-6R8MCT, SRR1240-6R8MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 934993-SRR1240-6R8M
Series: SRR1240
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 23mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1240
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1240-6R8MDKR, SRR12406R8M, -SRR1240-6R8M, SRR1240-6R8M-ND, -SRR1240-6R8M-ND, -SRR1240-6R8MTR, SRR1240-6R8MTR, -SRR1240-6R8MCT, SRR1240-6R8MCT

Buy Now Datasheet
Inductor, Shielded, 6.8Uh, 4.7A, Smd; Inductance Bourns - 04P2007 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 4.7A, Smd; Inductance Bourns
04P2007
Inductor, Shielded, 6.8Uh, 4.7A, Smd; Inductance Bourns 04P2007
INDUCTOR, SHIELDED, 6.8UH, 4.7A, SMD; Inductance:6.8µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.7A; Product Range:SRR1240 Series; Power Inductor Case:12.5mm x 12.5mm x 4mm; Q Factor:14 RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 4.7A, SMD; Inductance:6.8µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.7A; Product Range:SRR1240 Series; Power Inductor Case:12.5mm x 12.5mm x 4mm; Q Factor:14 RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 6.8Uh, 4.7A, Smd; Inductance Bourns - 02J3124 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 4.7A, Smd; Inductance Bourns
02J3124
Inductor, Shielded, 6.8Uh, 4.7A, Smd; Inductance Bourns 02J3124
INDUCTOR, SHIELDED, 6.8UH, 4.7A, SMD; Inductance:6.8µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.7A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.023ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 4.7A, SMD; Inductance:6.8µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.7A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.023ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1240 Series, 6.8 H, 20%, Shielded, 0.023 Ohm, 5.2 A Rohs Compliant Bourns - 06X7774 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1240 Series, 6.8 H, 20%, Shielded, 0.023 Ohm, 5.2 A Rohs Compliant Bourns
06X7774
Surface Mount Power Inductor, Srr1240 Series, 6.8 H, 20%, Shielded, 0.023 Ohm, 5.2 A Rohs Compliant Bourns 06X7774
Surface Mount Power Inductor, SRR1240 Series, 6.8 H, 20%, Shielded, 0.023 ohm, 5.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1240 Series, 6.8 H, 20%, Shielded, 0.023 ohm, 5.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1240-6R8MDKR-ND 71-SRR1240-6R8M 934993-SRR1240-6R8M 04P2007 02J3124 06X7774
Product Name Fixed Inductors SMD 6.8UH 5.2A 23 MOHM Inductor and Choke Fixed Inductors - SRR1240-6R8M Inductor, Shielded, 6.8Uh, 4.7A, Smd; Inductance Bourns Inductor, Shielded, 6.8Uh, 4.7A, Smd; Inductance Bourns Surface Mount Power Inductor, Srr1240 Series, 6.8 H, 20%, Shielded, 0.023 Ohm, 5.2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N9 0201DS-6N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details