Bourns, Inc. Fixed Inductors SRR1240-680M

Description
68µH Shielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1240-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-680MCT-ND
Fixed Inductors 118-SRR1240-680MCT-ND
68µH Shielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-680MDKR-ND
Fixed Inductors 118-SRR1240-680MDKR-ND
FIXED IND 68UH 1.5A 200 MOHM SMD

FIXED IND 68UH 1.5A 200 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-680MTR-ND
Fixed Inductors 118-SRR1240-680MTR-ND
68µH Shielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 1.5A 200 MOHM Inductor and Choke - 71-SRR1240-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.5A 200 MOHM Inductor and Choke
71-SRR1240-680M
SMD 68UH 1.5A 200 MOHM Inductor and Choke 71-SRR1240-680M
FIXED IND 68UH 1.5A 200 MOHM SMD Product overview: SRR1240-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.5A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.5A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-680M can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.5A 200 MOHM SMD Product overview: SRR1240-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.5A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.5A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273451-SRR1240-680M
Inductors, Coils, Chokes - Fixed Inductors 1273451-SRR1240-680M
Win Source Part Number: 1273451-SRR1240-680M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1240 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 19 @ 2.52MHz Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 200mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1240-680MCT,SRR12 40-680MTR,-SRR1240-6 80M,-SRR1240-680MTR, -SRR1240-680M,SRR124 0-680M,-SRR1240-680M CT,SRR1240680M Base Product Number: SRR1240 Current - Saturation (Isat): 1.5A

Win Source Part Number: 1273451-SRR1240-680M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1240
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 19 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 200mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1240-680MCT,SRR1240-680MTR,-SRR1240-680M,-SRR1240-680MTR,-SRR1240-680M,SRR1240-680M,-SRR1240-680MCT,SRR1240680M
Base Product Number: SRR1240
Current - Saturation (Isat): 1.5A

Buy Now Datasheet
Inductor, Shielded, 68Uh, 1.5A, Smd; Inductance Bourns - 04P2008 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 1.5A, Smd; Inductance Bourns
04P2008
Inductor, Shielded, 68Uh, 1.5A, Smd; Inductance Bourns 04P2008
INDUCTOR, SHIELDED, 68UH, 1.5A, SMD; Inductance:68µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:SRR1240 Series; Power Inductor Case:12.5mm x 12.5mm x 4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 1.5A, SMD; Inductance:68µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:SRR1240 Series; Power Inductor Case:12.5mm x 12.5mm x 4mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srr1240 Series, 68 H, 20%, Shielded, 0.2 Ohm, 1.5 A Rohs Compliant Bourns - 06X7775 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1240 Series, 68 H, 20%, Shielded, 0.2 Ohm, 1.5 A Rohs Compliant Bourns
06X7775
Surface Mount Power Inductor, Srr1240 Series, 68 H, 20%, Shielded, 0.2 Ohm, 1.5 A Rohs Compliant Bourns 06X7775
Surface Mount Power Inductor, SRR1240 Series, 68 H, 20%, Shielded, 0.2 ohm, 1.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1240 Series, 68 H, 20%, Shielded, 0.2 ohm, 1.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1240-680MCT-ND 71-SRR1240-680M 1273451-SRR1240-680M 04P2008 06X7775
Product Name Fixed Inductors SMD 68UH 1.5A 200 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 68Uh, 1.5A, Smd; Inductance Bourns Surface Mount Power Inductor, Srr1240 Series, 68 H, 20%, Shielded, 0.2 Ohm, 1.5 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J822JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details