Bourns, Inc. 470UH 620MA 1.35OHM Inductor and Choke SRR1240-471K

Description
FIXED IND 470UH 620MA 1.35OHM SM Product overview: SRR1240-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 620MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 620MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-471K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 620MA 1.35OHM SM Product overview: SRR1240-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 620MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 620MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-471K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 620MA 1.35OHM Inductor and Choke - 71-SRR1240-471K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 620MA 1.35OHM Inductor and Choke
71-SRR1240-471K
470UH 620MA 1.35OHM Inductor and Choke 71-SRR1240-471K
FIXED IND 470UH 620MA 1.35OHM SM Product overview: SRR1240-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 620MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 620MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-471K can be used for catalog matching and distributor lookup.

FIXED IND 470UH 620MA 1.35OHM SM Product overview: SRR1240-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 620MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 620MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-471K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273457-SRR1240-471K
Inductors, Coils, Chokes - Fixed Inductors 1273457-SRR1240-471K
Win Source Part Number: 1273457-SRR1240-471K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1240 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 470 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard DC Resistance (DCR): 1.35Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 620 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1240-471K,SRR1240 -471KDKR,SRR1240471K ,SRR1240-471KCT,SRR1 240-471KTR Base Product Number: SRR1240 Current - Saturation (Isat): 600mA

Win Source Part Number: 1273457-SRR1240-471K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1240
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 4.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.35Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 620 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1240-471K,SRR1240-471KDKR,SRR1240471K,SRR1240-471KCT,SRR1240-471KTR
Base Product Number: SRR1240
Current - Saturation (Isat): 600mA

Buy Now Datasheet
Fixed Inductors - SRR1240-471KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1240-471KDKR-ND
Fixed Inductors SRR1240-471KDKR-ND
470µH Shielded Wirewound Inductor 620mA 1.35Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 620mA 1.35Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1240-471KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1240-471KTR-ND
Fixed Inductors SRR1240-471KTR-ND
470µH Shielded Wirewound Inductor 620mA 1.35Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 620mA 1.35Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1240-471KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1240-471KCT-ND
Fixed Inductors SRR1240-471KCT-ND
470µH Shielded Wirewound Inductor 620mA 1.35Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 620mA 1.35Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 470Uh, 600Ma, Smd; Inductance Bourns - 04P2006 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, 600Ma, Smd; Inductance Bourns
04P2006
Inductor, Shielded, 470Uh, 600Ma, Smd; Inductance Bourns 04P2006
INDUCTOR, SHIELDED, 470UH, 600MA, SMD; Inductance:470µH; RMS Current (Irms):620mA; Inductor Construction:Shielde d; Saturation Current (Isat):600mA; Product Range:SRR1240 Series; Power Inductor Case:12.5mm x 12.5mm x 4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470UH, 600MA, SMD; Inductance:470µH; RMS Current (Irms):620mA; Inductor Construction:Shielded; Saturation Current (Isat):600mA; Product Range:SRR1240 Series; Power Inductor Case:12.5mm x 12.5mm x 4mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srr1240 Series, 470 H, 10%, Shielded, 1.35 Ohm, 620 Ma Rohs Compliant Bourns - 06X7770 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1240 Series, 470 H, 10%, Shielded, 1.35 Ohm, 620 Ma Rohs Compliant Bourns
06X7770
Surface Mount Power Inductor, Srr1240 Series, 470 H, 10%, Shielded, 1.35 Ohm, 620 Ma Rohs Compliant Bourns 06X7770
Surface Mount Power Inductor, SRR1240 Series, 470 H, 10%, Shielded, 1.35 ohm, 620 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1240 Series, 470 H, 10%, Shielded, 1.35 ohm, 620 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1240-471K 1273457-SRR1240-471K SRR1240-471KDKR-ND 04P2006 06X7770
Product Name 470UH 620MA 1.35OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 470Uh, 600Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Srr1240 Series, 470 H, 10%, Shielded, 1.35 Ohm, 620 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 470 microH 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details