Bourns, Inc. Fixed Inductors SRR1240-470M

Description
47µH Shielded Wirewound Inductor 2A 135mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 2A 135mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1240-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1240-470MTR-ND
Fixed Inductors SRR1240-470MTR-ND
47µH Shielded Wirewound Inductor 2A 135mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2A 135mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1240-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1240-470MCT-ND
Fixed Inductors SRR1240-470MCT-ND
47µH Shielded Wirewound Inductor 2A 135mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2A 135mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1240-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1240-470MDKR-ND
Fixed Inductors SRR1240-470MDKR-ND
47µH Shielded Wirewound Inductor 2A 135mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2A 135mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273458-SRR1240-470M
Inductors, Coils, Chokes - Fixed Inductors 1273458-SRR1240-470M
Win Source Part Number: 1273458-SRR1240-470M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1240 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 19 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: Nonstandard DC Resistance (DCR): 135mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1240-470MTR,SRR1 240470M,-SRR1240-470 M,-SRR1240-470MCT,SR R1240-470MDKR,-SRR12 40-470M,SRR1240-470M CT,SRR1240-470M,SRR1 240-470MTR Base Product Number: SRR1240 Current - Saturation (Isat): 1.8A

Win Source Part Number: 1273458-SRR1240-470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1240
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 19 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard
DC Resistance (DCR): 135mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1240-470MTR,SRR1240470M,-SRR1240-470M,-SRR1240-470MCT,SRR1240-470MDKR,-SRR1240-470M,SRR1240-470MCT,SRR1240-470M,SRR1240-470MTR
Base Product Number: SRR1240
Current - Saturation (Isat): 1.8A

Buy Now Datasheet
Surface Mount Inductors - 7272224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272224
Surface Mount Inductors 7272224
Bourns SRR1240-470M

Bourns SRR1240-470M

Supplier's Site
Surface Mount Inductors - 7272224P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272224P
Surface Mount Inductors 7272224P
Bourns SRR1240-470M

Bourns SRR1240-470M

Supplier's Site
Surface Mount Inductors - 1727197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727197
Surface Mount Inductors 1727197
Bourns SRR1240-470M

Bourns SRR1240-470M

Supplier's Site
SMD 47UH 2A 135 MOHM Inductor and Choke - 71-SRR1240-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2A 135 MOHM Inductor and Choke
71-SRR1240-470M
SMD 47UH 2A 135 MOHM Inductor and Choke 71-SRR1240-470M
FIXED IND 47UH 2A 135 MOHM SMD Product overview: SRR1240-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2A, 135 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2A, 135 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2A 135 MOHM SMD Product overview: SRR1240-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2A, 135 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2A, 135 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, 1.8A, Smd; Inductance Bourns - 04P2005 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.8A, Smd; Inductance Bourns
04P2005
Inductor, Shielded, 47Uh, 1.8A, Smd; Inductance Bourns 04P2005
INDUCTOR, SHIELDED, 47UH, 1.8A, SMD; Inductance:47µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.135ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.8A, SMD; Inductance:47µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.135ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 47Uh, 2A, 20%; Inductance Bourns - 02J3122 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 2A, 20%; Inductance Bourns
02J3122
Inductor, Shielded, 47Uh, 2A, 20%; Inductance Bourns 02J3122
INDUCTOR, SHIELDED, 47UH, 2A, 20%; Inductance:47µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.135ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 2A, 20%; Inductance:47µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.135ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR1240-470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1240-470M
Fixed Inductors SRR1240-470M
FIXED IND 47UH 2A 135 MOHM SMD

FIXED IND 47UH 2A 135 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1240-470MTR-ND 1273458-SRR1240-470M 7272224 7272224P 1727197 71-SRR1240-470M 04P2005 SRR1240-470M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors SMD 47UH 2A 135 MOHM Inductor and Choke Inductor, Shielded, 47Uh, 1.8A, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N8 0201DS-7N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details