Bourns, Inc. Fixed Inductors SRR1240-391K

Description
390µH Shielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Shielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1240-391KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-391KDKR-ND
Fixed Inductors 118-SRR1240-391KDKR-ND
390µH Shielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard

390µH Shielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-391KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-391KTR-ND
Fixed Inductors 118-SRR1240-391KTR-ND
390µH Shielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard

390µH Shielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-391KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-391KCT-ND
Fixed Inductors 118-SRR1240-391KCT-ND
390µH Shielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard

390µH Shielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr1240 Series, 390 H, 10%, Shielded, 1.15 Ohm, 700 Ma Rohs Compliant Bourns - 06X7769 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1240 Series, 390 H, 10%, Shielded, 1.15 Ohm, 700 Ma Rohs Compliant Bourns
06X7769
Surface Mount Power Inductor, Srr1240 Series, 390 H, 10%, Shielded, 1.15 Ohm, 700 Ma Rohs Compliant Bourns 06X7769
Surface Mount Power Inductor, SRR1240 Series, 390 H, 10%, Shielded, 1.15 ohm, 700 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1240 Series, 390 H, 10%, Shielded, 1.15 ohm, 700 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1240-391KDKR-ND 06X7769
Product Name Fixed Inductors Surface Mount Power Inductor, Srr1240 Series, 390 H, 10%, Shielded, 1.15 Ohm, 700 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567717P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details